TDK U.S.A. Corporation Fixed Inductors MLZ2012A2R2WTD25

Description
2.2µH Shielded Multilayer Inductor 650mA 150mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 650mA 150mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16374-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16374-6-ND
Fixed Inductors 445-16374-6-ND
2.2µH Shielded Multilayer Inductor 650mA 150mOhm 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 650mA 150mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16374-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16374-1-ND
Fixed Inductors 445-16374-1-ND
2.2µH Shielded Multilayer Inductor 650mA 150mOhm 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 650mA 150mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16374-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16374-2-ND
Fixed Inductors 445-16374-2-ND
2.2µH Shielded Multilayer Inductor 650mA 150mOhm 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 650mA 150mOhm 0805 (2012 Metric)

Buy Now Datasheet
2.2UH 650MA 150MOHM Inductor and Choke - 71-MLZ2012A2R2WTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 650MA 150MOHM Inductor and Choke
71-MLZ2012A2R2WTD25
2.2UH 650MA 150MOHM Inductor and Choke 71-MLZ2012A2R2WTD25
FIXED IND 2.2UH 650MA 150MOHM SM Product overview: MLZ2012A2R2WTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 650MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 650MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012A2R2WTD25 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 650MA 150MOHM SM Product overview: MLZ2012A2R2WTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 650MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 650MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012A2R2WTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Inductor, 2.2Uh, 0.65A, 0805 Rohs Compliant Tdk - 73AJ8609 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 2.2Uh, 0.65A, 0805 Rohs Compliant Tdk
73AJ8609
Multilayer Inductor, 2.2Uh, 0.65A, 0805 Rohs Compliant Tdk 73AJ8609
MULTILAYER INDUCTOR, 2.2UH, 0.65A, 0805 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 2.2UH, 0.65A, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16374-6-ND 71-MLZ2012A2R2WTD25 73AJ8609
Product Name Fixed Inductors 2.2UH 650MA 150MOHM Inductor and Choke Multilayer Inductor, 2.2Uh, 0.65A, 0805 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers