TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLZ2012A2R2WT000

Description
2.2µH Shielded Multilayer Inductor 650mA 150mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 650mA 150mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6393-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6393-2-ND
Fixed Inductors 445-6393-2-ND
2.2µH Shielded Multilayer Inductor 650mA 150mOhm 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 650mA 150mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6393-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6393-1-ND
Fixed Inductors 445-6393-1-ND
2.2µH Shielded Multilayer Inductor 650mA 150mOhm 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 650mA 150mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6393-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6393-6-ND
Fixed Inductors 445-6393-6-ND
2.2µH Shielded Multilayer Inductor 650mA 150mOhm 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 650mA 150mOhm 0805 (2012 Metric)

Buy Now Datasheet
2.2UH 650MA 150MOHM Inductor and Choke - 71-MLZ2012A2R2WT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 650MA 150MOHM Inductor and Choke
71-MLZ2012A2R2WT000
2.2UH 650MA 150MOHM Inductor and Choke 71-MLZ2012A2R2WT000
FIXED IND 2.2UH 650MA 150MOHM SM Product overview: MLZ2012A2R2WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 650MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 650MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012A2R2WT000 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 650MA 150MOHM SM Product overview: MLZ2012A2R2WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 650MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 650MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012A2R2WT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLZ2012A2R2WT000 - 1077878-MLZ2012A2R2WT000 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MLZ2012A2R2WT000
1077878-MLZ2012A2R2WT000
Fixed Inductors - MLZ2012A2R2WT000 1077878-MLZ2012A2R2WT000
Manufacturer: TDK Corporation Win Source Part Number: 1077878-MLZ2012A2R2W T000 Packaging: Reel - TR Type: Multilayer Current Rating: 650mA Inductance: 2.2μH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 210mA Frequency - Self Resonant: 120MHz Frequency - Test: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 195 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077878-MLZ2012A2R2WT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 650mA
Inductance: 2.2μH
Height - Seated (Max): 0.041" (1.05mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 210mA
Frequency - Self Resonant: 120MHz
Frequency - Test: 10MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 195 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - MLZ2012A2R2WT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ2012A2R2WT000
Fixed Inductors MLZ2012A2R2WT000
FIXED IND 2.2UH 650MA 150MOHM SM

FIXED IND 2.2UH 650MA 150MOHM SM

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Mlz Series, 2.2 H, 20%, 0805 [2012 Metric], 80 Mhz Rohs Compliant Tdk - 46W4785 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlz Series, 2.2 H, 20%, 0805 [2012 Metric], 80 Mhz Rohs Compliant Tdk
46W4785
Surface Mount High Frequency Inductor, Mlz Series, 2.2 H, 20%, 0805 [2012 Metric], 80 Mhz Rohs Compliant Tdk 46W4785
Surface Mount High Frequency Inductor, MLZ Series, 2.2 H, 20%, 0805 [2012 Metric], 80 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLZ Series, 2.2 H, 20%, 0805 [2012 Metric], 80 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6393-2-ND 71-MLZ2012A2R2WT000 1077878-MLZ2012A2R2WT000 MLZ2012A2R2WT000 46W4785
Product Name Fixed Inductors 2.2UH 650MA 150MOHM Inductor and Choke Fixed Inductors - MLZ2012A2R2WT000 Fixed Inductors Surface Mount High Frequency Inductor, Mlz Series, 2.2 H, 20%, 0805 [2012 Metric], 80 Mhz Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0075uH 250MHz 0.7A Inductor and Choke - 71-0603CS-7N5XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 5 (+/- %)
View Details
CMT8100 Series Common Mode Inductors - CMT-8118 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7300 to ? microH
View Details
3 suppliers
Common Mode Chokes - 486-5683-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details