TDK U.S.A. Corporation Fixed Inductors MLZ2012A1R5WT000

Description
1.5µH Shielded Multilayer Inductor 750mA 130mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Multilayer Inductor 750mA 130mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6392-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6392-1-ND
Fixed Inductors 445-6392-1-ND
1.5µH Shielded Multilayer Inductor 750mA 130mOhm 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 750mA 130mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6392-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6392-2-ND
Fixed Inductors 445-6392-2-ND
1.5µH Shielded Multilayer Inductor 750mA 130mOhm 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 750mA 130mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6392-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6392-6-ND
Fixed Inductors 445-6392-6-ND
1.5µH Shielded Multilayer Inductor 750mA 130mOhm 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 750mA 130mOhm 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLZ2012A1R5WT000
1077877-MLZ2012A1R5WT000
Fixed Inductors - MLZ2012A1R5WT000 1077877-MLZ2012A1R5WT000
Manufacturer: TDK Corporation Win Source Part Number: 1077877-MLZ2012A1R5W T000 Packaging: Reel - TR Type: Multilayer Current Rating: 750mA Inductance: 1.5μH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 250mA Frequency - Self Resonant: 140MHz Frequency - Test: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 169 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077877-MLZ2012A1R5WT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 750mA
Inductance: 1.5μH
Height - Seated (Max): 0.041" (1.05mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 250mA
Frequency - Self Resonant: 140MHz
Frequency - Test: 10MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 169 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
1.5UH 750MA 130MOHM Inductor and Choke - 71-MLZ2012A1R5WT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 750MA 130MOHM Inductor and Choke
71-MLZ2012A1R5WT000
1.5UH 750MA 130MOHM Inductor and Choke 71-MLZ2012A1R5WT000
FIXED IND 1.5UH 750MA 130MOHM SM Product overview: MLZ2012A1R5WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 750MA, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 750MA, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012A1R5WT000 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 750MA 130MOHM SM Product overview: MLZ2012A1R5WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 750MA, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 750MA, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012A1R5WT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Mlz Series, 1.5 H, 20%, 0805 [2012 Metric], 100 Mhz Rohs Compliant Tdk - 46W4783 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlz Series, 1.5 H, 20%, 0805 [2012 Metric], 100 Mhz Rohs Compliant Tdk
46W4783
Surface Mount High Frequency Inductor, Mlz Series, 1.5 H, 20%, 0805 [2012 Metric], 100 Mhz Rohs Compliant Tdk 46W4783
Surface Mount High Frequency Inductor, MLZ Series, 1.5 H, 20%, 0805 [2012 Metric], 100 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLZ Series, 1.5 H, 20%, 0805 [2012 Metric], 100 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Mlz Series, 1.5 H, 20%, 0805 [2012 Metric], 100 Mhz Rohs Compliant Tdk - 89R3016 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlz Series, 1.5 H, 20%, 0805 [2012 Metric], 100 Mhz Rohs Compliant Tdk
89R3016
Surface Mount High Frequency Inductor, Mlz Series, 1.5 H, 20%, 0805 [2012 Metric], 100 Mhz Rohs Compliant Tdk 89R3016
Surface Mount High Frequency Inductor, MLZ Series, 1.5 H, 20%, 0805 [2012 Metric], 100 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLZ Series, 1.5 H, 20%, 0805 [2012 Metric], 100 MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6392-1-ND 1077877-MLZ2012A1R5WT000 71-MLZ2012A1R5WT000 46W4783
Product Name Fixed Inductors Fixed Inductors - MLZ2012A1R5WT000 1.5UH 750MA 130MOHM Inductor and Choke Surface Mount High Frequency Inductor, Mlz Series, 1.5 H, 20%, 0805 [2012 Metric], 100 Mhz Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N5 0402DC-6N5XJRW , 0402DC-6N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567663 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0600 ohms
View Details