TDK-Lambda Americas Inc., High Power Division Inductors, Coils, Chokes - Fixed Inductors MLZ2012A1R0WTD25

Description
Win Source Part Number: 1350304-MLZ2012A1R0W TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Series: MLZ Type: Multilayer Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Inductance: 1 µH Height - Seated (Max): 0.041" (1.05mm) Standard Package: 4,000 Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 100mOhm Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 10 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Current - Saturation (Isat): 280mA
Request a Quote Datasheet
Description
Win Source Part Number: 1350304-MLZ2012A1R0W TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Series: MLZ Type: Multilayer Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Inductance: 1 µH Height - Seated (Max): 0.041" (1.05mm) Standard Package: 4,000 Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 100mOhm Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 10 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Current - Saturation (Isat): 280mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1350304-MLZ2012A1R0WTD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1350304-MLZ2012A1R0WTD25
Inductors, Coils, Chokes - Fixed Inductors 1350304-MLZ2012A1R0WTD25
Win Source Part Number: 1350304-MLZ2012A1R0W TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Series: MLZ Type: Multilayer Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Inductance: 1 µH Height - Seated (Max): 0.041" (1.05mm) Standard Package: 4,000 Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 100mOhm Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 10 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Current - Saturation (Isat): 280mA

Win Source Part Number: 1350304-MLZ2012A1R0WTD25
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: MLZ
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Inductance: 1 µH
Height - Seated (Max): 0.041" (1.05mm)
Standard Package: 4,000
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 100mOhm
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 10 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Current - Saturation (Isat): 280mA

Buy Now Datasheet
Fixed Inductors - 445-16372-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16372-1-ND
Fixed Inductors 445-16372-1-ND
1µH Shielded Multilayer Inductor 900mA 100mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 900mA 100mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16372-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16372-6-ND
Fixed Inductors 445-16372-6-ND
1µH Shielded Multilayer Inductor 900mA 100mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 900mA 100mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16372-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16372-2-ND
Fixed Inductors 445-16372-2-ND
1µH Shielded Multilayer Inductor 900mA 100mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 900mA 100mOhm 0805 (2012 Metric)

Buy Now Datasheet
SMD 1UH 900MA 100 MOHM Inductor and Choke - 71-MLZ2012A1R0WTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 900MA 100 MOHM Inductor and Choke
71-MLZ2012A1R0WTD25
SMD 1UH 900MA 100 MOHM Inductor and Choke 71-MLZ2012A1R0WTD25
FIXED IND 1UH 900MA 100 MOHM SMD Product overview: MLZ2012A1R0WTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 900MA, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 900MA, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012A1R0WTD25 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 900MA 100 MOHM SMD Product overview: MLZ2012A1R0WTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 900MA, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 900MA, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012A1R0WTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 1Uh, 0805 Rohs Compliant Tdk - 69AH1386 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1Uh, 0805 Rohs Compliant Tdk
69AH1386
Inductor, Aec-Q200, 1Uh, 0805 Rohs Compliant Tdk 69AH1386
INDUCTOR, AEC-Q200, 1UH, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1UH, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - MLZ2012A1R0WTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ2012A1R0WTD25
Fixed Inductors MLZ2012A1R0WTD25
FIXED IND 1UH 900MA 100 MOHM SMD

FIXED IND 1UH 900MA 100 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1350304-MLZ2012A1R0WTD25 445-16372-1-ND 71-MLZ2012A1R0WTD25 69AH1386 MLZ2012A1R0WTD25
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 1UH 900MA 100 MOHM Inductor and Choke Inductor, Aec-Q200, 1Uh, 0805 Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2106JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1911147P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7000 ohms
Rated DC Current 600 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-5712-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details