TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLZ2012A1R0WT000

Description
1µH Shielded Multilayer Inductor 900mA 100mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 900mA 100mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6391-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6391-6-ND
Fixed Inductors 445-6391-6-ND
1µH Shielded Multilayer Inductor 900mA 100mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 900mA 100mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6391-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6391-2-ND
Fixed Inductors 445-6391-2-ND
1µH Shielded Multilayer Inductor 900mA 100mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 900mA 100mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6391-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6391-1-ND
Fixed Inductors 445-6391-1-ND
1µH Shielded Multilayer Inductor 900mA 100mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 900mA 100mOhm 0805 (2012 Metric)

Buy Now Datasheet
SMD 1UH 900MA 100 MOHM Inductor and Choke - 71-MLZ2012A1R0WT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 900MA 100 MOHM Inductor and Choke
71-MLZ2012A1R0WT000
SMD 1UH 900MA 100 MOHM Inductor and Choke 71-MLZ2012A1R0WT000
FIXED IND 1UH 900MA 100 MOHM SMD Product overview: MLZ2012A1R0WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 900MA, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 900MA, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012A1R0WT000 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 900MA 100 MOHM SMD Product overview: MLZ2012A1R0WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 900MA, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 900MA, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012A1R0WT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 1UH 900MA 100 MOHM SMD - 769-MLZ2012A1R0WT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1UH 900MA 100 MOHM SMD
769-MLZ2012A1R0WT000
FIXED IND 1UH 900MA 100 MOHM SMD 769-MLZ2012A1R0WT000
FIXED IND 1UH 900MA 100 MOHM SMD

FIXED IND 1UH 900MA 100 MOHM SMD

Supplier's Site
Fixed Inductors - MLZ2012A1R0WT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ2012A1R0WT000
Fixed Inductors MLZ2012A1R0WT000
FIXED IND 1UH 900MA 100 MOHM SMD

FIXED IND 1UH 900MA 100 MOHM SMD

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Mlz Series, 1 H, 20%, 0805 [2012 Metric], 120 Mhz Rohs Compliant Tdk - 46W4782 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlz Series, 1 H, 20%, 0805 [2012 Metric], 120 Mhz Rohs Compliant Tdk
46W4782
Surface Mount High Frequency Inductor, Mlz Series, 1 H, 20%, 0805 [2012 Metric], 120 Mhz Rohs Compliant Tdk 46W4782
Surface Mount High Frequency Inductor, MLZ Series, 1 H, 20%, 0805 [2012 Metric], 120 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLZ Series, 1 H, 20%, 0805 [2012 Metric], 120 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Multilayer, 1Uh, 0.9A, 20%; Inductance Tdk - 95AC0083 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 1Uh, 0.9A, 20%; Inductance Tdk
95AC0083
Inductor, Multilayer, 1Uh, 0.9A, 20%; Inductance Tdk 95AC0083
INDUCTOR, MULTILAYER, 1UH, 0.9A, 20%; Inductance:1µH; DC Resistance Max:0.13ohm; Self Resonant Frequency Min:160MHz; DC Current Rating:900mA; Inductor Case Style:0805 [2012 Metric]; Product Range:MLZ Series; Inductor Construction:- RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 1UH, 0.9A, 20%; Inductance:1µH; DC Resistance Max:0.13ohm; Self Resonant Frequency Min:160MHz; DC Current Rating:900mA; Inductor Case Style:0805 [2012 Metric]; Product Range:MLZ Series; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site
Inductor, 1Uh, 20%, 160Mhz; Inductance Tdk - 45AC5514 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 20%, 160Mhz; Inductance Tdk
45AC5514
Inductor, 1Uh, 20%, 160Mhz; Inductance Tdk 45AC5514
INDUCTOR, 1UH, 20%, 160MHZ; Inductance:1µH; Product Range:MLZ Series; DC Current Rating:900mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20%; RoHS Compliant: Yes

INDUCTOR, 1UH, 20%, 160MHZ; Inductance:1µH; Product Range:MLZ Series; DC Current Rating:900mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6391-6-ND 71-MLZ2012A1R0WT000 769-MLZ2012A1R0WT000 MLZ2012A1R0WT000 46W4782 95AC0083 45AC5514
Product Name Fixed Inductors SMD 1UH 900MA 100 MOHM Inductor and Choke FIXED IND 1UH 900MA 100 MOHM SMD Fixed Inductors Surface Mount High Frequency Inductor, Mlz Series, 1 H, 20%, 0805 [2012 Metric], 120 Mhz Rohs Compliant Tdk Inductor, Multilayer, 1Uh, 0.9A, 20%; Inductance Tdk Inductor, 1Uh, 20%, 160Mhz; Inductance Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Multilayer; Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2162SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2-2176075-7 - TE Connectivity
Specs
Inductance Range 0.0027 microH
Inductance Tolerance 2 (+/- %)
DCR 0.8000 ohms
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N9 0201DS-7N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details