TDK U.S.A. Corporation SMD 1UH 900MA 100 MOHM Inductor and Choke MLZ2012A1R0MT000

Description
FIXED IND 1UH 900MA 100 MOHM SMD Product overview: MLZ2012A1R0MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 900MA, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 900MA, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012A1R0MT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 900MA 100 MOHM SMD Product overview: MLZ2012A1R0MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 900MA, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 900MA, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012A1R0MT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 900MA 100 MOHM Inductor and Choke - 71-MLZ2012A1R0MT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 900MA 100 MOHM Inductor and Choke
71-MLZ2012A1R0MT000
SMD 1UH 900MA 100 MOHM Inductor and Choke 71-MLZ2012A1R0MT000
FIXED IND 1UH 900MA 100 MOHM SMD Product overview: MLZ2012A1R0MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 900MA, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 900MA, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012A1R0MT000 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 900MA 100 MOHM SMD Product overview: MLZ2012A1R0MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 900MA, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 900MA, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012A1R0MT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-MLZ2012A1R0MT000TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Multilayer Inductor 900mA 100mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 900mA 100mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLZ2012A1R0MT000DKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Multilayer Inductor 900mA 100mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 900mA 100mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLZ2012A1R0MT000CT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Multilayer Inductor 900mA 100mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 900mA 100mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - MLZ2012A1R0MT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ2012A1R0MT000
Fixed Inductors MLZ2012A1R0MT000
FIXED IND 1UH 900MA 100 MOHM SMD

FIXED IND 1UH 900MA 100 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLZ2012A1R0MT000 445-MLZ2012A1R0MT000TR-ND MLZ2012A1R0MT000
Product Name SMD 1UH 900MA 100 MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Inductance Range 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-271 0402AF-271XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - DSO1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details