TDK U.S.A. Corporation Fixed Inductors MLZ1608N6R8LTD25

Description
6.8µH Shielded Multilayer Inductor 350mA 500mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Multilayer Inductor 350mA 500mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLZ1608N6R8LTD25TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Multilayer Inductor 350mA 500mOhm 0603 (1608 Metric)

6.8µH Shielded Multilayer Inductor 350mA 500mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLZ1608N6R8LTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Multilayer Inductor 350mA 500mOhm 0603 (1608 Metric)

6.8µH Shielded Multilayer Inductor 350mA 500mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLZ1608N6R8LTD25CT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Multilayer Inductor 350mA 500mOhm 0603 (1608 Metric)

6.8µH Shielded Multilayer Inductor 350mA 500mOhm 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Inductor, 6.8Uh, 0.35A, 0603 Rohs Compliant Tdk - 50AJ4272 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 6.8Uh, 0.35A, 0603 Rohs Compliant Tdk
50AJ4272
Multilayer Inductor, 6.8Uh, 0.35A, 0603 Rohs Compliant Tdk 50AJ4272
MULTILAYER INDUCTOR, 6.8UH, 0.35A, 0603 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 6.8UH, 0.35A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLZ1608N6R8LTD25TR-ND 50AJ4272
Product Name Fixed Inductors Multilayer Inductor, 6.8Uh, 0.35A, 0603 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - CMT-8112-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
1mH 5A 440V Inductor and Choke - 839-DLFL-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
2 suppliers