INDUCTOR, MULTILAYER, 4.7UH, 0.4A, 20%; Inductance:4.7µH; DC Resistance Max:0.32ohm; Self Resonant Frequency:-; DC Current Rating:400mA; Product Range:MLZ Series; Inductance Tolerance:± 20%; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 84Y6346 |
| Product Name | Inductor, Multilayer, 4.7Uh, 0.4A, 20%; Inductance Tdk |
| Technology | Multilayer |
| Inductance Range | 4.7 microH |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 0.3200 ohms |