TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLZ1608N2R2LT000

Description
2.2µH Shielded Multilayer Inductor 500mA 180mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 500mA 180mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6754-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6754-2-ND
Fixed Inductors 445-6754-2-ND
2.2µH Shielded Multilayer Inductor 500mA 180mOhm 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 500mA 180mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6754-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6754-1-ND
Fixed Inductors 445-6754-1-ND
2.2µH Shielded Multilayer Inductor 500mA 180mOhm 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 500mA 180mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6754-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6754-6-ND
Fixed Inductors 445-6754-6-ND
2.2µH Shielded Multilayer Inductor 500mA 180mOhm 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 500mA 180mOhm 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UH 500MA 180MOHM Inductor and Choke
71-MLZ1608N2R2LT000
2.2UH 500MA 180MOHM Inductor and Choke 71-MLZ1608N2R2LT000
FIXED IND 2.2UH 500MA 180MOHM SM Product overview: MLZ1608N2R2LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 500MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 500MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608N2R2LT000 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 500MA 180MOHM SM Product overview: MLZ1608N2R2LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 500MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 500MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608N2R2LT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLZ1608N2R2LT000
1077875-MLZ1608N2R2LT000
Fixed Inductors - MLZ1608N2R2LT000 1077875-MLZ1608N2R2LT000
Manufacturer: TDK Corporation Win Source Part Number: 1077875-MLZ1608N2R2L T000 Packaging: Reel - TR Type: Multilayer Current Rating: 500mA Inductance: 2.2μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 110mA Frequency - Self Resonant: 120MHz Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 234 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077875-MLZ1608N2R2LT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 500mA
Inductance: 2.2μH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 110mA
Frequency - Self Resonant: 120MHz
Frequency - Test: 2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 234 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - MLZ1608N2R2LT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ1608N2R2LT000
Fixed Inductors MLZ1608N2R2LT000
FIXED IND 2.2UH 500MA 180MOHM SM

FIXED IND 2.2UH 500MA 180MOHM SM

Supplier's Site Datasheet
Inductor, Multilayer, 2.2Uh, 0.5A, 20%; Inductance Tdk - 95AC0080 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 2.2Uh, 0.5A, 20%; Inductance Tdk
95AC0080
Inductor, Multilayer, 2.2Uh, 0.5A, 20%; Inductance Tdk 95AC0080
INDUCTOR, MULTILAYER, 2.2UH, 0.5A, 20%; Inductance:2.2µH; DC Resistance Max:0.234ohm; Self Resonant Frequency:120MHz; DC Current Rating:500mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLZ Series; Product Length:1.6mmRoHS Compliant: Yes

INDUCTOR, MULTILAYER, 2.2UH, 0.5A, 20%; Inductance:2.2µH; DC Resistance Max:0.234ohm; Self Resonant Frequency:120MHz; DC Current Rating:500mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLZ Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLZ1608N2R2LT000
Inductors/Coils/Transformers >> Inductors (SMD) MLZ1608N2R2LT000
500mA 2.2uH ±20% 110mA 180mΩ 0603 Inductors (SMD) ROHS

500mA 2.2uH ±20% 110mA 180mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-6754-2-ND 71-MLZ1608N2R2LT000 1077875-MLZ1608N2R2LT000 MLZ1608N2R2LT000 95AC0080 MLZ1608N2R2LT000
Product Name Fixed Inductors 2.2UH 500MA 180MOHM Inductor and Choke Fixed Inductors - MLZ1608N2R2LT000 Fixed Inductors Inductor, Multilayer, 2.2Uh, 0.5A, 20%; Inductance Tdk Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-683900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
2 suppliers