TDK-Lambda Americas Inc., High Power Division Inductor, Multilayer, 2.2Uh, 0.5A, 20%; Inductance Tdk MLZ1608N2R2LT

Description
INDUCTOR, MULTILAYER, 2.2UH, 0.5A, 20%; Inductance:2.2µH; DC Resistance Max:0.18ohm; Self Resonant Frequency:-; DC Current Rating:500mA; Product Range:MLZ Series; Inductance Tolerance:± 20%; Inductor Construction:Shielde d RoHS Compliant: Yes
Description
INDUCTOR, MULTILAYER, 2.2UH, 0.5A, 20%; Inductance:2.2µH; DC Resistance Max:0.18ohm; Self Resonant Frequency:-; DC Current Rating:500mA; Product Range:MLZ Series; Inductance Tolerance:± 20%; Inductor Construction:Shielde d RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Multilayer, 2.2Uh, 0.5A, 20%; Inductance Tdk - 84Y6344 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 2.2Uh, 0.5A, 20%; Inductance Tdk
84Y6344
Inductor, Multilayer, 2.2Uh, 0.5A, 20%; Inductance Tdk 84Y6344
INDUCTOR, MULTILAYER, 2.2UH, 0.5A, 20%; Inductance:2.2µH; DC Resistance Max:0.18ohm; Self Resonant Frequency:-; DC Current Rating:500mA; Product Range:MLZ Series; Inductance Tolerance:± 20%; Inductor Construction:Shielde d RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 2.2UH, 0.5A, 20%; Inductance:2.2µH; DC Resistance Max:0.18ohm; Self Resonant Frequency:-; DC Current Rating:500mA; Product Range:MLZ Series; Inductance Tolerance:± 20%; Inductor Construction:Shielded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 84Y6344
Product Name Inductor, Multilayer, 2.2Uh, 0.5A, 20%; Inductance Tdk
Technology Multilayer
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176636-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Common Mode Chokes - 486-5720-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details