TDK-Lambda Americas Inc., High Power Division SMD 22UH 300MA 1.65OHM Inductor and Choke MLZ1608N220LT000

Description
FIXED IND 22UH 300MA 1.65OHM SMD Product overview: MLZ1608N220LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 300MA, 1.65OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 300MA, 1.65OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608N220LT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 300MA 1.65OHM SMD Product overview: MLZ1608N220LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 300MA, 1.65OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 300MA, 1.65OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608N220LT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22UH 300MA 1.65OHM Inductor and Choke
71-MLZ1608N220LT000
SMD 22UH 300MA 1.65OHM Inductor and Choke 71-MLZ1608N220LT000
FIXED IND 22UH 300MA 1.65OHM SMD Product overview: MLZ1608N220LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 300MA, 1.65OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 300MA, 1.65OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608N220LT000 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 300MA 1.65OHM SMD Product overview: MLZ1608N220LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 300MA, 1.65OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 300MA, 1.65OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608N220LT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-17069-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17069-6-ND
Fixed Inductors 445-17069-6-ND
22µH Shielded Multilayer Inductor 300mA 1.65Ohm 0603 (1608 Metric)

22µH Shielded Multilayer Inductor 300mA 1.65Ohm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17069-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17069-2-ND
Fixed Inductors 445-17069-2-ND
22µH Shielded Multilayer Inductor 300mA 1.65Ohm 0603 (1608 Metric)

22µH Shielded Multilayer Inductor 300mA 1.65Ohm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17069-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17069-1-ND
Fixed Inductors 445-17069-1-ND
22µH Shielded Multilayer Inductor 300mA 1.65Ohm 0603 (1608 Metric)

22µH Shielded Multilayer Inductor 300mA 1.65Ohm 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLZ1608N220LT000
1077874-MLZ1608N220LT000
Fixed Inductors - MLZ1608N220LT000 1077874-MLZ1608N220LT000
Manufacturer: TDK Corporation Win Source Part Number: 1077874-MLZ1608N220L T000 Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 22μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 50mA Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.145 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077874-MLZ1608N220LT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 300mA
Inductance: 22μH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 50mA
Frequency - Test: 2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.145 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Inductor, Multilayer, 22Uh, 0.19A, 20%; Inductance Tdk - 95AC0081 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 22Uh, 0.19A, 20%; Inductance Tdk
95AC0081
Inductor, Multilayer, 22Uh, 0.19A, 20%; Inductance Tdk 95AC0081
INDUCTOR, MULTILAYER, 22UH, 0.19A, 20%; Inductance:22µH; DC Resistance Max:2.145ohm; Self Resonant Frequency:-; DC Current Rating:190mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLZ Series; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 22UH, 0.19A, 20%; Inductance:22µH; DC Resistance Max:2.145ohm; Self Resonant Frequency:-; DC Current Rating:190mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLZ Series; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 22UH 300MA 1.65 OHM - 769-MLZ1608N220LT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 22UH 300MA 1.65 OHM
769-MLZ1608N220LT000
FIXED IND 22UH 300MA 1.65 OHM 769-MLZ1608N220LT000
FIXED IND 22UH 300MA 1.65 OHM

FIXED IND 22UH 300MA 1.65 OHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLZ1608N220LT000 445-17069-6-ND 1077874-MLZ1608N220LT000 95AC0081 769-MLZ1608N220LT000
Product Name SMD 22UH 300MA 1.65OHM Inductor and Choke Fixed Inductors Fixed Inductors - MLZ1608N220LT000 Inductor, Multilayer, 22Uh, 0.19A, 20%; Inductance Tdk FIXED IND 22UH 300MA 1.65 OHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Inductance Range 22 microH 22 microH 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers