TDK-Lambda Americas Inc., High Power Division Inductor, Multilayer, 22Uh, 0.19A, 20%; Inductance Tdk MLZ1608N220LT

Description
INDUCTOR, MULTILAYER, 22UH, 0.19A, 20%; Inductance:22µH; DC Resistance Max:1.65ohm; Self Resonant Frequency:-; DC Current Rating:190mA; Product Range:MLZ Series; Inductance Tolerance:± 20%; Inductor Construction:Shielde d RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, MULTILAYER, 22UH, 0.19A, 20%; Inductance:22µH; DC Resistance Max:1.65ohm; Self Resonant Frequency:-; DC Current Rating:190mA; Product Range:MLZ Series; Inductance Tolerance:± 20%; Inductor Construction:Shielde d RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Multilayer, 22Uh, 0.19A, 20%; Inductance Tdk - 84Y6345 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 22Uh, 0.19A, 20%; Inductance Tdk
84Y6345
Inductor, Multilayer, 22Uh, 0.19A, 20%; Inductance Tdk 84Y6345
INDUCTOR, MULTILAYER, 22UH, 0.19A, 20%; Inductance:22µH; DC Resistance Max:1.65ohm; Self Resonant Frequency:-; DC Current Rating:190mA; Product Range:MLZ Series; Inductance Tolerance:± 20%; Inductor Construction:Shielde d RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 22UH, 0.19A, 20%; Inductance:22µH; DC Resistance Max:1.65ohm; Self Resonant Frequency:-; DC Current Rating:190mA; Product Range:MLZ Series; Inductance Tolerance:± 20%; Inductor Construction:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 84Y6345
Product Name Inductor, Multilayer, 22Uh, 0.19A, 20%; Inductance Tdk
Technology Multilayer
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %)
DCR 1.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1621447 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Common Mode Chokes - 486-DKFP-F201-D611-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers