TDK U.S.A. Corporation Fixed Inductors MLZ1608N150LTD25

Description
15µH Shielded Multilayer Inductor 250mA 1.02Ohm 0603 (1608 Metric)
Request a Quote Datasheet
Description
15µH Shielded Multilayer Inductor 250mA 1.02Ohm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLZ1608N150LTD25TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Multilayer Inductor 250mA 1.02Ohm 0603 (1608 Metric)

15µH Shielded Multilayer Inductor 250mA 1.02Ohm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLZ1608N150LTD25CT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Multilayer Inductor 250mA 1.02Ohm 0603 (1608 Metric)

15µH Shielded Multilayer Inductor 250mA 1.02Ohm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLZ1608N150LTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Multilayer Inductor 250mA 1.02Ohm 0603 (1608 Metric)

15µH Shielded Multilayer Inductor 250mA 1.02Ohm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - MLZ1608N150LTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ1608N150LTD25
Fixed Inductors MLZ1608N150LTD25
FIXED IND 15UH 250MA 1.02OHM SMD

FIXED IND 15UH 250MA 1.02OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLZ1608N150LTD25TR-ND MLZ1608N150LTD25
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - AX97-10221-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Ferrite Beads and Chips - 2019-CZP2BPTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers