TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLZ1608N100LTD25

Description
10µH Shielded Multilayer Inductor 300mA 600mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µH Shielded Multilayer Inductor 300mA 600mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17067-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17067-1-ND
Fixed Inductors 445-17067-1-ND
10µH Shielded Multilayer Inductor 300mA 600mOhm 0603 (1608 Metric)

10µH Shielded Multilayer Inductor 300mA 600mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17067-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17067-2-ND
Fixed Inductors 445-17067-2-ND
10µH Shielded Multilayer Inductor 300mA 600mOhm 0603 (1608 Metric)

10µH Shielded Multilayer Inductor 300mA 600mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17067-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17067-6-ND
Fixed Inductors 445-17067-6-ND
10µH Shielded Multilayer Inductor 300mA 600mOhm 0603 (1608 Metric)

10µH Shielded Multilayer Inductor 300mA 600mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - MLZ1608N100LTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ1608N100LTD25
Fixed Inductors MLZ1608N100LTD25
FIXED IND 10UH 300MA 600MOHM SMD

FIXED IND 10UH 300MA 600MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLZ1608N100LTD25
Inductors/Coils/Transformers >> Inductors (SMD) MLZ1608N100LTD25
10uH ±20% 60mA 600mΩ 0603 Inductors (SMD) ROHS

10uH ±20% 60mA 600mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet
Inductor, Aec-Q200, Shld, 10Uh, 0.3A Rohs Compliant Tdk - 81AH9093 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 10Uh, 0.3A Rohs Compliant Tdk
81AH9093
Inductor, Aec-Q200, Shld, 10Uh, 0.3A Rohs Compliant Tdk 81AH9093
INDUCTOR, AEC-Q200, SHLD, 10UH, 0.3A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, SHLD, 10UH, 0.3A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 445-17067-1-ND MLZ1608N100LTD25 MLZ1608N100LTD25 81AH9093
Product Name Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Inductor, Aec-Q200, Shld, 10Uh, 0.3A Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details