TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLZ1608N100LT000

Description
10µH Shielded Multilayer Inductor 300mA 600mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µH Shielded Multilayer Inductor 300mA 600mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6755-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6755-1-ND
Fixed Inductors 445-6755-1-ND
10µH Shielded Multilayer Inductor 300mA 600mOhm 0603 (1608 Metric)

10µH Shielded Multilayer Inductor 300mA 600mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6755-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6755-6-ND
Fixed Inductors 445-6755-6-ND
10µH Shielded Multilayer Inductor 300mA 600mOhm 0603 (1608 Metric)

10µH Shielded Multilayer Inductor 300mA 600mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6755-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6755-2-ND
Fixed Inductors 445-6755-2-ND
10µH Shielded Multilayer Inductor 300mA 600mOhm 0603 (1608 Metric)

10µH Shielded Multilayer Inductor 300mA 600mOhm 0603 (1608 Metric)

Buy Now Datasheet
SMD 10UH 300MA 600MOHM Inductor and Choke - 71-MLZ1608N100LT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 300MA 600MOHM Inductor and Choke
71-MLZ1608N100LT000
SMD 10UH 300MA 600MOHM Inductor and Choke 71-MLZ1608N100LT000
FIXED IND 10UH 300MA 600MOHM SMD Product overview: MLZ1608N100LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 300MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 300MA, 600MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608N100LT000 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 300MA 600MOHM SMD Product overview: MLZ1608N100LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 300MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 300MA, 600MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608N100LT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 10UH 300MA 600 MOHM - 769-MLZ1608N100LT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 10UH 300MA 600 MOHM
769-MLZ1608N100LT000
FIXED IND 10UH 300MA 600 MOHM 769-MLZ1608N100LT000
FIXED IND 10UH 300MA 600 MOHM

FIXED IND 10UH 300MA 600 MOHM

Supplier's Site
Inductor, Multilayer, 10Uh, 0.3A, 20%; Inductance Tdk - 95AC0079 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 10Uh, 0.3A, 20%; Inductance Tdk
95AC0079
Inductor, Multilayer, 10Uh, 0.3A, 20%; Inductance Tdk 95AC0079
INDUCTOR, MULTILAYER, 10UH, 0.3A, 20%; Inductance:10µH; DC Resistance Max:0.78ohm; Self Resonant Frequency:50MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLZ Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 10UH, 0.3A, 20%; Inductance:10µH; DC Resistance Max:0.78ohm; Self Resonant Frequency:50MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLZ Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, 0.3A, 20%, Multilayer; Inductance Tdk - 45AC5513 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 0.3A, 20%, Multilayer; Inductance Tdk
45AC5513
Inductor, 10Uh, 0.3A, 20%, Multilayer; Inductance Tdk 45AC5513
INDUCTOR, 10UH, 0.3A, 20%, MULTILAYER; Inductance:10µH; Product Range:MLZ Series; DC Current Rating:300mA; High Frequency Inductor Case:0603 [1608 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.6ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 10UH, 0.3A, 20%, MULTILAYER; Inductance:10µH; Product Range:MLZ Series; DC Current Rating:300mA; High Frequency Inductor Case:0603 [1608 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.6ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - MLZ1608N100LT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ1608N100LT000
Fixed Inductors MLZ1608N100LT000
FIXED IND 10UH 300MA 600MOHM SMD

FIXED IND 10UH 300MA 600MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6755-1-ND 71-MLZ1608N100LT000 769-MLZ1608N100LT000 95AC0079 45AC5513 MLZ1608N100LT000
Product Name Fixed Inductors SMD 10UH 300MA 600MOHM Inductor and Choke FIXED IND 10UH 300MA 600 MOHM Inductor, Multilayer, 10Uh, 0.3A, 20%; Inductance Tdk Inductor, 10Uh, 0.3A, 20%, Multilayer; Inductance Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-10N 0402CT-10NXJRW , 0402CT-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details