TDK U.S.A. Corporation Fixed Inductors MLZ1608M6R8WT000

Description
6.8µH Shielded Multilayer Inductor 300mA 740mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Multilayer Inductor 300mA 740mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLZ1608M6R8WT000TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Multilayer Inductor 300mA 740mOhm 0603 (1608 Metric)

6.8µH Shielded Multilayer Inductor 300mA 740mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLZ1608M6R8WT000CT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Multilayer Inductor 300mA 740mOhm 0603 (1608 Metric)

6.8µH Shielded Multilayer Inductor 300mA 740mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLZ1608M6R8WT000DKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Multilayer Inductor 300mA 740mOhm 0603 (1608 Metric)

6.8µH Shielded Multilayer Inductor 300mA 740mOhm 0603 (1608 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327773-MLZ1608M6R8WT000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327773-MLZ1608M6R8WT000
Inductors, Coils, Chokes - Fixed Inductors 1327773-MLZ1608M6R8WT000
Manufacturer: TDK Corporation Win Source Part Number: 1327773-MLZ1608M6R8W T000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Shielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 6.8 µH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 740mOhm Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-MLZ1608M6R8WT000 TR,445-MLZ1608M6R8WT 000DKR,445-MLZ1608M6 R8WT000CT Current - Saturation (Isat): 100mA RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327773-MLZ1608M6R8WT000
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Shielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 6.8 µH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 740mOhm
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-MLZ1608M6R8WT000TR,445-MLZ1608M6R8WT000DKR,445-MLZ1608M6R8WT000CT
Current - Saturation (Isat): 100mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
6.8UH 300MA 740MOHM Inductor and Choke
71-MLZ1608M6R8WT000
6.8UH 300MA 740MOHM Inductor and Choke 71-MLZ1608M6R8WT000
FIXED IND 6.8UH 300MA 740MOHM SM Product overview: MLZ1608M6R8WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 300MA, 740MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 300MA, 740MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608M6R8WT000 can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 300MA 740MOHM SM Product overview: MLZ1608M6R8WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 300MA, 740MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 300MA, 740MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608M6R8WT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Inductor, 6.8Uh, 0.3A, 0603 Rohs Compliant Tdk - 50AJ4270 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 6.8Uh, 0.3A, 0603 Rohs Compliant Tdk
50AJ4270
Multilayer Inductor, 6.8Uh, 0.3A, 0603 Rohs Compliant Tdk 50AJ4270
MULTILAYER INDUCTOR, 6.8UH, 0.3A, 0603 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 6.8UH, 0.3A, 0603 ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - MLZ1608M6R8WT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ1608M6R8WT000
Fixed Inductors MLZ1608M6R8WT000
FIXED IND 6.8UH 300MA 740MOHM SM

FIXED IND 6.8UH 300MA 740MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLZ1608M6R8WT000TR-ND 1327773-MLZ1608M6R8WT000 71-MLZ1608M6R8WT000 50AJ4270 MLZ1608M6R8WT000
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 6.8UH 300MA 740MOHM Inductor and Choke Multilayer Inductor, 6.8Uh, 0.3A, 0603 Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620215 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 15 microH
View Details