4.7µH Shielded Multilayer Inductor 350mA 500mOhm 0603 (1608 Metric)
4.7µH Shielded Multilayer Inductor 350mA 500mOhm 0603 (1608 Metric)
4.7µH Shielded Multilayer Inductor 350mA 500mOhm 0603 (1608 Metric)
4.7uH ±20% 120mA 500mΩ 0603 Inductors (SMD) ROHS
INDUCTOR, AEC-Q200, 4.7UH, 0603 ROHS COMPLIANT: YES
| DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 445-181774-2-ND | MLZ1608M4R7WTD25 | 69AH1382 |
| Product Name | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Inductor, Aec-Q200, 4.7Uh, 0603 Rohs Compliant Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | ||
| Technology | Multilayer | ||
| Core Material | Ferrite | ||
| Configuration | Fixed |