TDK U.S.A. Corporation Fixed Inductors MLZ1608M3R3WTD25

Description
3.3µH Shielded Multilayer Inductor 400mA 330mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Multilayer Inductor 400mA 330mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLZ1608M3R3WTD25CT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Multilayer Inductor 400mA 330mOhm 0603 (1608 Metric)

3.3µH Shielded Multilayer Inductor 400mA 330mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLZ1608M3R3WTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Multilayer Inductor 400mA 330mOhm 0603 (1608 Metric)

3.3µH Shielded Multilayer Inductor 400mA 330mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLZ1608M3R3WTD25TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Multilayer Inductor 400mA 330mOhm 0603 (1608 Metric)

3.3µH Shielded Multilayer Inductor 400mA 330mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-MLZ1608M3R3WTD25CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-33N 0402DC-33NXJRW , 0402DC-33NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Filters - Common Mode Chokes - 1059200-DFK-25-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
2 suppliers