TDK U.S.A. Corporation Fixed Inductors MLZ1608M3R3WT000

Description
3.3µH Shielded Multilayer Inductor 400mA 330mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Multilayer Inductor 400mA 330mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLZ1608M3R3WT000DKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Multilayer Inductor 400mA 330mOhm 0603 (1608 Metric)

3.3µH Shielded Multilayer Inductor 400mA 330mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLZ1608M3R3WT000CT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Multilayer Inductor 400mA 330mOhm 0603 (1608 Metric)

3.3µH Shielded Multilayer Inductor 400mA 330mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLZ1608M3R3WT000TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Multilayer Inductor 400mA 330mOhm 0603 (1608 Metric)

3.3µH Shielded Multilayer Inductor 400mA 330mOhm 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Inductor, 3.3Uh, 0.4A, 0603 Rohs Compliant Tdk - 50AJ4269 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 3.3Uh, 0.4A, 0603 Rohs Compliant Tdk
50AJ4269
Multilayer Inductor, 3.3Uh, 0.4A, 0603 Rohs Compliant Tdk 50AJ4269
MULTILAYER INDUCTOR, 3.3UH, 0.4A, 0603 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 3.3UH, 0.4A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLZ1608M3R3WT000DKR-ND 50AJ4269
Product Name Fixed Inductors Multilayer Inductor, 3.3Uh, 0.4A, 0603 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 960mA Inductor and Choke - 71-0402CS-2N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 5 (+/- %)
View Details
Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers
Common Mode Chokes - 486-3177-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers