TDK-Lambda Americas Inc., High Power Division Fixed Inductors - MLZ1608M220WT000 MLZ1608M220WT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1077872-MLZ1608M220W T000 Packaging: Reel - TR Type: Multilayer Current Rating: 150mA Inductance: 22μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 55mA Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.12 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1077872-MLZ1608M220W T000 Packaging: Reel - TR Type: Multilayer Current Rating: 150mA Inductance: 22μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 55mA Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.12 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLZ1608M220WT000
1077872-MLZ1608M220WT000
Fixed Inductors - MLZ1608M220WT000 1077872-MLZ1608M220WT000
Manufacturer: TDK Corporation Win Source Part Number: 1077872-MLZ1608M220W T000 Packaging: Reel - TR Type: Multilayer Current Rating: 150mA Inductance: 22μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 55mA Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.12 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077872-MLZ1608M220WT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 150mA
Inductance: 22μH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 55mA
Frequency - Test: 2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.12 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 445-MLZ1608M220WT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 150MA 2.4 OHM SMD

FIXED IND 22UH 150MA 2.4 OHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MLZ1608M220WT000CT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Multilayer Inductor 150mA 2.4Ohm 0603 (1608 Metric)

22µH Shielded Multilayer Inductor 150mA 2.4Ohm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLZ1608M220WT000TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Multilayer Inductor 150mA 2.4Ohm 0603 (1608 Metric)

22µH Shielded Multilayer Inductor 150mA 2.4Ohm 0603 (1608 Metric)

Buy Now Datasheet
SMD 22UH 150MA 2.4 OHM Inductor and Choke - 71-MLZ1608M220WT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 150MA 2.4 OHM Inductor and Choke
71-MLZ1608M220WT000
SMD 22UH 150MA 2.4 OHM Inductor and Choke 71-MLZ1608M220WT000
FIXED IND 22UH 150MA 2.4 OHM SMD Product overview: MLZ1608M220WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 150MA, 2.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 150MA, 2.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608M220WT000 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 150MA 2.4 OHM SMD Product overview: MLZ1608M220WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 150MA, 2.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 150MA, 2.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608M220WT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLZ1608M220WT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ1608M220WT000
Fixed Inductors MLZ1608M220WT000
FIXED IND 22UH 150MA 2.4 OHM SMD

FIXED IND 22UH 150MA 2.4 OHM SMD

Supplier's Site Datasheet
Inductor, 22Uh, 0603, 0.15A, Shld Rohs Compliant Tdk - 69AH1380 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 0603, 0.15A, Shld Rohs Compliant Tdk
69AH1380
Inductor, 22Uh, 0603, 0.15A, Shld Rohs Compliant Tdk 69AH1380
INDUCTOR, 22UH, 0603, 0.15A, SHLD ROHS COMPLIANT: YES

INDUCTOR, 22UH, 0603, 0.15A, SHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLZ1608M220WT000
Inductors/Coils/Transformers >> Inductors (SMD) MLZ1608M220WT000
22uH ±20% 55mA 2.4Ω 0603 Inductors (SMD) ROHS

22uH ±20% 55mA 2.4Ω 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 1077872-MLZ1608M220WT000 445-MLZ1608M220WT000DKR-ND 71-MLZ1608M220WT000 MLZ1608M220WT000 69AH1380 MLZ1608M220WT000
Product Name Fixed Inductors - MLZ1608M220WT000 Fixed Inductors SMD 22UH 150MA 2.4 OHM Inductor and Choke Fixed Inductors Inductor, 22Uh, 0603, 0.15A, Shld Rohs Compliant Tdk Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2333JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176641-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-5N6 0201CT-5N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details