TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLZ1608M100WTD25

Description
10µH Shielded Multilayer Inductor 250mA 1.05Ohm 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µH Shielded Multilayer Inductor 250mA 1.05Ohm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175588-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175588-2-ND
Fixed Inductors 445-175588-2-ND
10µH Shielded Multilayer Inductor 250mA 1.05Ohm 0603 (1608 Metric)

10µH Shielded Multilayer Inductor 250mA 1.05Ohm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175588-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175588-6-ND
Fixed Inductors 445-175588-6-ND
10µH Shielded Multilayer Inductor 250mA 1.05Ohm 0603 (1608 Metric)

10µH Shielded Multilayer Inductor 250mA 1.05Ohm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175588-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175588-1-ND
Fixed Inductors 445-175588-1-ND
10µH Shielded Multilayer Inductor 250mA 1.05Ohm 0603 (1608 Metric)

10µH Shielded Multilayer Inductor 250mA 1.05Ohm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - MLZ1608M100WTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ1608M100WTD25
Fixed Inductors MLZ1608M100WTD25
FIXED IND 10UH 250MA 1.05OHM SMD

FIXED IND 10UH 250MA 1.05OHM SMD

Supplier's Site Datasheet
Inductor, Aec-Q200, 10Uh, 0603 Rohs Compliant Tdk - 69AH1379 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Uh, 0603 Rohs Compliant Tdk
69AH1379
Inductor, Aec-Q200, 10Uh, 0603 Rohs Compliant Tdk 69AH1379
INDUCTOR, AEC-Q200, 10UH, 0603 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 10UH, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLZ1608M100WTD25
Inductors/Coils/Transformers >> Inductors (SMD) MLZ1608M100WTD25
10uH ±20% 90mA 1.05Ω 0603 Inductors (SMD) ROHS

10uH ±20% 90mA 1.05Ω 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-175588-2-ND MLZ1608M100WTD25 69AH1379 MLZ1608M100WTD25
Product Name Fixed Inductors Fixed Inductors Inductor, Aec-Q200, 10Uh, 0603 Rohs Compliant Tdk Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-2N4 0201CT-2N4XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details