FIXED IND 10UH 250MA 1.05OHM SMD Product overview: MLZ1608M100WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 250MA, 1.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 250MA, 1.05OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608M100WT000 can be used for catalog matching and distributor lookup.
10µH Shielded Multilayer Inductor 250mA 1.05Ohm 0603 (1608 Metric)
10µH Shielded Multilayer Inductor 250mA 1.05Ohm 0603 (1608 Metric)
10µH Shielded Multilayer Inductor 250mA 1.05Ohm 0603 (1608 Metric)
Surface Mount High Frequency Inductor, MLZ Series, 10 H, 20%, 0603 [1608 Metric], 17 MHz RoHS Compliant: Yes
INDUCTOR, 10UH, 20%, 50MHZ; Inductance:10µH; Product Range:MLZ Series; DC Current Rating:250mA; High Frequency Inductor Case:0603 [1608 Metric]; Inductor Construction:Multila
10uH ±20% 90mA 1.05Ω 0603 Inductors (SMD) ROHS
FIXED IND 10UH 250MA 1.05OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-MLZ1608M100WT000 | 445-6389-1-ND | 46W4779 | 45AC5511 | MLZ1608M100WT000 | MLZ1608M100WT000 |
| Product Name | SMD 10UH 250MA 1.05OHM Inductor and Choke | Fixed Inductors | Surface Mount High Frequency Inductor, Mlz Series, 10 H, 20%, 0603 [1608 Metric], 17 Mhz Rohs Compliant Tdk | Inductor, 10Uh, 20%, 50Mhz; Inductance Tdk | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Multilayer | Multilayer; Multilayer | ||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | |||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH |