4.7µH Shielded Multilayer Inductor 60mA 500mOhm 0603 (1608 Metric)
4.7µH Shielded Multilayer Inductor 60mA 500mOhm 0603 (1608 Metric)
4.7µH Shielded Multilayer Inductor 60mA 500mOhm 0603 (1608 Metric)
FIXED IND 4.7UH 60MA 500MOHM SMD Product overview: MLZ1608E4R7MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 60MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 60MA, 500MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608E4R7MT000 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-MLZ1608E4R7MT000CT-ND | 71-MLZ1608E4R7MT000 |
| Product Name | Fixed Inductors | SMD 4.7UH 60MA 500MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Multilayer | Multilayer |
| Core Material | Ferrite | Ferrite |
| Configuration | Fixed |