TDK Corporation 10uH 2MHz 0.04A Inductor and Choke MLZ1608E100MT

Description
Inductor Power Shielded Multi-Layer 10uH 20% 2MHz Ferrite 0.04A 1.17Ohm DCR 0603 T/R Product overview: MLZ1608E100MT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 2MHz, 0.04A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 2MHz, 0.04A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608E100MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Multi-Layer 10uH 20% 2MHz Ferrite 0.04A 1.17Ohm DCR 0603 T/R Product overview: MLZ1608E100MT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 2MHz, 0.04A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 2MHz, 0.04A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608E100MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10uH 2MHz 0.04A Inductor and Choke - 71-MLZ1608E100MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 2MHz 0.04A Inductor and Choke
71-MLZ1608E100MT
10uH 2MHz 0.04A Inductor and Choke 71-MLZ1608E100MT
Inductor Power Shielded Multi-Layer 10uH 20% 2MHz Ferrite 0.04A 1.17Ohm DCR 0603 T/R Product overview: MLZ1608E100MT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 2MHz, 0.04A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 2MHz, 0.04A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608E100MT can be used for catalog matching and distributor lookup.

Inductor Power Shielded Multi-Layer 10uH 20% 2MHz Ferrite 0.04A 1.17Ohm DCR 0603 T/R Product overview: MLZ1608E100MT from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 2MHz, 0.04A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 2MHz, 0.04A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608E100MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-MLZ1608E100MT
Product Name 10uH 2MHz 0.04A Inductor and Choke
Mounting Option Surface Mount
Technology Power
Core Material Ferrite
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1048430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
100uH 1.4A Inductor and Choke - 839-DSO1-175-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers