TDK U.S.A. Corporation Fixed Inductors MLZ1608DR22DTD25

Description
220nH Shielded Multilayer Inductor 600mA 270mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
220nH Shielded Multilayer Inductor 600mA 270mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-181773-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181773-2-ND
Fixed Inductors 445-181773-2-ND
220nH Shielded Multilayer Inductor 600mA 270mOhm 0603 (1608 Metric)

220nH Shielded Multilayer Inductor 600mA 270mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181773-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181773-6-ND
Fixed Inductors 445-181773-6-ND
220nH Shielded Multilayer Inductor 600mA 270mOhm 0603 (1608 Metric)

220nH Shielded Multilayer Inductor 600mA 270mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181773-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181773-1-ND
Fixed Inductors 445-181773-1-ND
220nH Shielded Multilayer Inductor 600mA 270mOhm 0603 (1608 Metric)

220nH Shielded Multilayer Inductor 600mA 270mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-181773-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Low frequency ground wire choke, fully potted resign - DEN - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 microH
Rated DC Current 16000 to 25000 milliamps
View Details