TDK U.S.A. Corporation Fixed Inductors MLZ1608DR10DTD25

Description
100nH Shielded Multilayer Inductor 850mA 140mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
100nH Shielded Multilayer Inductor 850mA 140mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-181772-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181772-2-ND
Fixed Inductors 445-181772-2-ND
100nH Shielded Multilayer Inductor 850mA 140mOhm 0603 (1608 Metric)

100nH Shielded Multilayer Inductor 850mA 140mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181772-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181772-1-ND
Fixed Inductors 445-181772-1-ND
100nH Shielded Multilayer Inductor 850mA 140mOhm 0603 (1608 Metric)

100nH Shielded Multilayer Inductor 850mA 140mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181772-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181772-6-ND
Fixed Inductors 445-181772-6-ND
100nH Shielded Multilayer Inductor 850mA 140mOhm 0603 (1608 Metric)

100nH Shielded Multilayer Inductor 850mA 140mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-181772-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-683900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details