TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLZ1608A2R2WT000

Description
2.2µH Shielded Multilayer Inductor 500mA 250mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 500mA 250mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6385-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6385-2-ND
Fixed Inductors 445-6385-2-ND
2.2µH Shielded Multilayer Inductor 500mA 250mOhm 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 500mA 250mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6385-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6385-1-ND
Fixed Inductors 445-6385-1-ND
2.2µH Shielded Multilayer Inductor 500mA 250mOhm 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 500mA 250mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6385-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6385-6-ND
Fixed Inductors 445-6385-6-ND
2.2µH Shielded Multilayer Inductor 500mA 250mOhm 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 500mA 250mOhm 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UH 500MA 250MOHM Inductor and Choke
71-MLZ1608A2R2WT000
2.2UH 500MA 250MOHM Inductor and Choke 71-MLZ1608A2R2WT000
FIXED IND 2.2UH 500MA 250MOHM SM Product overview: MLZ1608A2R2WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 500MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 500MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608A2R2WT000 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 500MA 250MOHM SM Product overview: MLZ1608A2R2WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 500MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 500MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608A2R2WT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLZ1608A2R2WT000
Inductors/Coils/Transformers >> Inductors (SMD) MLZ1608A2R2WT000
2.2uH ±20% 130mA 250mΩ 0603 Inductors (SMD) ROHS

2.2uH ±20% 130mA 250mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - MLZ1608A2R2WT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ1608A2R2WT000
Fixed Inductors MLZ1608A2R2WT000
FIXED IND 2.2UH 500MA 250MOHM SM

FIXED IND 2.2UH 500MA 250MOHM SM

Supplier's Site Datasheet
Inductor, Multilayer, 2.2Uh, 0.5A, 20%; Inductance Tdk - 95AC0072 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 2.2Uh, 0.5A, 20%; Inductance Tdk
95AC0072
Inductor, Multilayer, 2.2Uh, 0.5A, 20%; Inductance Tdk 95AC0072
INDUCTOR, MULTILAYER, 2.2UH, 0.5A, 20%; Inductance:2.2µH; DC Resistance Max:0.325ohm; Self Resonant Frequency Min:120MHz; DC Current Rating:500mA; Inductor Case Style:0603 [1608 Metric]; Product Range:MLZ Series RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 2.2UH, 0.5A, 20%; Inductance:2.2µH; DC Resistance Max:0.325ohm; Self Resonant Frequency Min:120MHz; DC Current Rating:500mA; Inductor Case Style:0603 [1608 Metric]; Product Range:MLZ Series RoHS Compliant: Yes

Supplier's Site
Surface Mount High Frequency Inductor, Mlz Series, 2.2 H, 20%, 0603 [1608 Metric], 50 Mhz Rohs Compliant Tdk - 46W4773 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlz Series, 2.2 H, 20%, 0603 [1608 Metric], 50 Mhz Rohs Compliant Tdk
46W4773
Surface Mount High Frequency Inductor, Mlz Series, 2.2 H, 20%, 0603 [1608 Metric], 50 Mhz Rohs Compliant Tdk 46W4773
Surface Mount High Frequency Inductor, MLZ Series, 2.2 H, 20%, 0603 [1608 Metric], 50 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLZ Series, 2.2 H, 20%, 0603 [1608 Metric], 50 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6385-2-ND 71-MLZ1608A2R2WT000 MLZ1608A2R2WT000 MLZ1608A2R2WT000 95AC0072 46W4773
Product Name Fixed Inductors 2.2UH 500MA 250MOHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors Inductor, Multilayer, 2.2Uh, 0.5A, 20%; Inductance Tdk Surface Mount High Frequency Inductor, Mlz Series, 2.2 H, 20%, 0603 [1608 Metric], 50 Mhz Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Multilayer; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details