TDK U.S.A. Corporation Fixed Inductors MLZ1608A2R2MT000

Description
2.2µH Shielded Multilayer Inductor 100mA 390mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 100mA 390mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3164-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3164-6-ND
Fixed Inductors 445-3164-6-ND
2.2µH Shielded Multilayer Inductor 100mA 390mOhm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 100mA 390mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3164-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3164-1-ND
Fixed Inductors 445-3164-1-ND
2.2µH Shielded Multilayer Inductor 100mA 390mOhm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 100mA 390mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3164-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3164-2-ND
Fixed Inductors 445-3164-2-ND
2.2µH Shielded Multilayer Inductor 100mA 390mOhm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 100mA 390mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UH 100MA 390MOHM Inductor and Choke
71-MLZ1608A2R2MT000
2.2UH 100MA 390MOHM Inductor and Choke 71-MLZ1608A2R2MT000
FIXED IND 2.2UH 100MA 390MOHM SM Product overview: MLZ1608A2R2MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 100MA, 390MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 100MA, 390MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608A2R2MT000 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 100MA 390MOHM SM Product overview: MLZ1608A2R2MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 100MA, 390MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 100MA, 390MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608A2R2MT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLZ1608A2R2MT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ1608A2R2MT000
Fixed Inductors MLZ1608A2R2MT000
FIXED IND 2.2UH 100MA 390MOHM SM

FIXED IND 2.2UH 100MA 390MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLZ1608A2R2MT000
Inductors/Coils/Transformers >> Inductors (SMD) MLZ1608A2R2MT000
100mA 2.2uH ±20% 100mA 390mΩ 0603 Inductors (SMD) ROHS

100mA 2.2uH ±20% 100mA 390mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-3164-6-ND 71-MLZ1608A2R2MT000 MLZ1608A2R2MT000 MLZ1608A2R2MT000
Product Name Fixed Inductors 2.2UH 100MA 390MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678488 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details