TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors MLZ1608A1R5WT000

Description
Win Source Part Number: 962127-MLZ1608A1R5WT 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLZ Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 210mOhm Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 550 mA Inductance Frequency - Test: 10 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-MLZ1608A1R5WT000 DKR,445-MLZ1608A1R5W T000CT,445-MLZ1608A1 R5WT000TR Current - Saturation (Isat): 160mA
Request a Quote Datasheet
Description
Win Source Part Number: 962127-MLZ1608A1R5WT 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLZ Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 210mOhm Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 550 mA Inductance Frequency - Test: 10 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-MLZ1608A1R5WT000 DKR,445-MLZ1608A1R5W T000CT,445-MLZ1608A1 R5WT000TR Current - Saturation (Isat): 160mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
962127-MLZ1608A1R5WT000
Inductors, Coils, Chokes - Fixed Inductors 962127-MLZ1608A1R5WT000
Win Source Part Number: 962127-MLZ1608A1R5WT 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLZ Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 210mOhm Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 550 mA Inductance Frequency - Test: 10 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-MLZ1608A1R5WT000 DKR,445-MLZ1608A1R5W T000CT,445-MLZ1608A1 R5WT000TR Current - Saturation (Isat): 160mA

Win Source Part Number: 962127-MLZ1608A1R5WT000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLZ
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 210mOhm
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 550 mA
Inductance Frequency - Test: 10 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-MLZ1608A1R5WT000DKR,445-MLZ1608A1R5WT000CT,445-MLZ1608A1R5WT000TR
Current - Saturation (Isat): 160mA

Buy Now
Singapore, Singapore
1.5UH 550MA 210MOHM Inductor and Choke
71-MLZ1608A1R5WT000
1.5UH 550MA 210MOHM Inductor and Choke 71-MLZ1608A1R5WT000
FIXED IND 1.5UH 550MA 210MOHM SM Product overview: MLZ1608A1R5WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 550MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 550MA, 210MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608A1R5WT000 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 550MA 210MOHM SM Product overview: MLZ1608A1R5WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 550MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 550MA, 210MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608A1R5WT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-MLZ1608A1R5WT000TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Multilayer Inductor 550mA 210mOhm 0603 (1608 Metric)

1.5µH Shielded Multilayer Inductor 550mA 210mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLZ1608A1R5WT000DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Multilayer Inductor 550mA 210mOhm 0603 (1608 Metric)

1.5µH Shielded Multilayer Inductor 550mA 210mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLZ1608A1R5WT000CT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Multilayer Inductor 550mA 210mOhm 0603 (1608 Metric)

1.5µH Shielded Multilayer Inductor 550mA 210mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 962127-MLZ1608A1R5WT000 71-MLZ1608A1R5WT000 445-MLZ1608A1R5WT000TR-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors 1.5UH 550MA 210MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multilayer Ferrite Bead
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details