TDK Corporation Surface Mount High Frequency Inductor, Mlz Series, 1 H, 20%, 0603 [1608 Metric], 75 Mhz Rohs Compliant Tdk MLZ1608A1R0MT

Description
Surface Mount High Frequency Inductor, MLZ Series, 1 H, 20%, 0603 [1608 Metric], 75 MHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, MLZ Series, 1 H, 20%, 0603 [1608 Metric], 75 MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, Mlz Series, 1 H, 20%, 0603 [1608 Metric], 75 Mhz Rohs Compliant Tdk - 89R3003 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlz Series, 1 H, 20%, 0603 [1608 Metric], 75 Mhz Rohs Compliant Tdk
89R3003
Surface Mount High Frequency Inductor, Mlz Series, 1 H, 20%, 0603 [1608 Metric], 75 Mhz Rohs Compliant Tdk 89R3003
Surface Mount High Frequency Inductor, MLZ Series, 1 H, 20%, 0603 [1608 Metric], 75 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLZ Series, 1 H, 20%, 0603 [1608 Metric], 75 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 89R3003
Product Name Surface Mount High Frequency Inductor, Mlz Series, 1 H, 20%, 0603 [1608 Metric], 75 Mhz Rohs Compliant Tdk
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details