TDK Corporation Fixed Inductors - MLZ1608A1R0M MLZ1608A1R0M

Description
Manufacturer: TDK Corporation Win Source Part Number: 1077868-MLZ1608A1R0M Packaging: Reel - TR Type: Multilayer Current Rating: 600mA Inductance: 1μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 190mA Frequency - Self Resonant: 120MHz Frequency - Test: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Status: Not For New Designs Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1077868-MLZ1608A1R0M Packaging: Reel - TR Type: Multilayer Current Rating: 600mA Inductance: 1μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 190mA Frequency - Self Resonant: 120MHz Frequency - Test: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Status: Not For New Designs Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLZ1608A1R0M
1077868-MLZ1608A1R0M
Fixed Inductors - MLZ1608A1R0M 1077868-MLZ1608A1R0M
Manufacturer: TDK Corporation Win Source Part Number: 1077868-MLZ1608A1R0M Packaging: Reel - TR Type: Multilayer Current Rating: 600mA Inductance: 1μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 190mA Frequency - Self Resonant: 120MHz Frequency - Test: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Status: Not For New Designs Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077868-MLZ1608A1R0M
Packaging: Reel - TR
Type: Multilayer
Current Rating: 600mA
Inductance: 1μH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 190mA
Frequency - Self Resonant: 120MHz
Frequency - Test: 10MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 150 mOhm
Status: Not For New Designs
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 1UH 600MA 150 MOHM Inductor and Choke - 71-MLZ1608A1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 600MA 150 MOHM Inductor and Choke
71-MLZ1608A1R0M
SMD 1UH 600MA 150 MOHM Inductor and Choke 71-MLZ1608A1R0M
FIXED IND 1UH 600MA 150 MOHM SMD Product overview: MLZ1608A1R0M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 600MA, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 600MA, 150 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608A1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 600MA 150 MOHM SMD Product overview: MLZ1608A1R0M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 600MA, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 600MA, 150 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1608A1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1077868-MLZ1608A1R0M 71-MLZ1608A1R0M
Product Name Fixed Inductors - MLZ1608A1R0M SMD 1UH 600MA 150 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology SMD (SMT)
Technology Standard; Multilayer Multilayer
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details