TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLZ1005M1R0WT000

Description
1µH Shielded Multilayer Inductor 450mA 350mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 450mA 350mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6379-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6379-6-ND
Fixed Inductors 445-6379-6-ND
1µH Shielded Multilayer Inductor 450mA 350mOhm 0402 (1005 Metric)

1µH Shielded Multilayer Inductor 450mA 350mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6379-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6379-2-ND
Fixed Inductors 445-6379-2-ND
1µH Shielded Multilayer Inductor 450mA 350mOhm 0402 (1005 Metric)

1µH Shielded Multilayer Inductor 450mA 350mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6379-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6379-1-ND
Fixed Inductors 445-6379-1-ND
1µH Shielded Multilayer Inductor 450mA 350mOhm 0402 (1005 Metric)

1µH Shielded Multilayer Inductor 450mA 350mOhm 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLZ1005M1R0WT000
844402-MLZ1005M1R0WT000
Fixed Inductors - MLZ1005M1R0WT000 844402-MLZ1005M1R0WT000
Manufacturer: TDK Corporation Win Source Part Number: 844402-MLZ1005M1R0WT 000 Series: MLZ Operating Temperature Range: -55°C ~ 125°C Features: Shielded Multilayer Inductor 350mOhm 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: MLZ1005M1R0W, 445-6379-6, 445-6379-2, 445-6379-1

Manufacturer: TDK Corporation
Win Source Part Number: 844402-MLZ1005M1R0WT000
Series: MLZ
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Multilayer Inductor 350mOhm 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: MLZ1005M1R0W, 445-6379-6, 445-6379-2, 445-6379-1

Buy Now
SMD 1UH 450MA 350 MOHM Inductor and Choke - 71-MLZ1005M1R0WT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 450MA 350 MOHM Inductor and Choke
71-MLZ1005M1R0WT000
SMD 1UH 450MA 350 MOHM Inductor and Choke 71-MLZ1005M1R0WT000
FIXED IND 1UH 450MA 350 MOHM SMD Product overview: MLZ1005M1R0WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 450MA, 350 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 450MA, 350 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1005M1R0WT000 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 450MA 350 MOHM SMD Product overview: MLZ1005M1R0WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 450MA, 350 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 450MA, 350 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ1005M1R0WT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Multilayer, 1Uh, 0.45A, 20%; Inductance Tdk - 95AC0069 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 1Uh, 0.45A, 20%; Inductance Tdk
95AC0069
Inductor, Multilayer, 1Uh, 0.45A, 20%; Inductance Tdk 95AC0069
INDUCTOR, MULTILAYER, 1UH, 0.45A, 20%; Inductance:1µH; DC Resistance Max:0.455ohm; Self Resonant Frequency:170MHz; DC Current Rating:450mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MLZ Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 1UH, 0.45A, 20%; Inductance:1µH; DC Resistance Max:0.455ohm; Self Resonant Frequency:170MHz; DC Current Rating:450mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MLZ Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - MLZ1005M1R0WT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ1005M1R0WT000
Fixed Inductors MLZ1005M1R0WT000
FIXED IND 1UH 450MA 350 MOHM SMD

FIXED IND 1UH 450MA 350 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6379-6-ND 844402-MLZ1005M1R0WT000 71-MLZ1005M1R0WT000 95AC0069 MLZ1005M1R0WT000
Product Name Fixed Inductors Fixed Inductors - MLZ1005M1R0WT000 SMD 1UH 450MA 350 MOHM Inductor and Choke Inductor, Multilayer, 1Uh, 0.45A, 20%; Inductance Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Fixed Inductors - 1674-CL0402-J223JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-1N5 0201CT-1N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details