TDK-Lambda Americas Inc., High Power Division Inductor, 1Uh, 20%, 170Mhz; Inductance Tdk MLZ1005M1R0WT

Description
INDUCTOR, 1UH, 20%, 170MHZ; Inductance:1µH; Product Range:MLZ Series; DC Current Rating:450mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.35ohm; Inductance Tolerance:± 20%; RoHS Compliant: Yes
Description
INDUCTOR, 1UH, 20%, 170MHZ; Inductance:1µH; Product Range:MLZ Series; DC Current Rating:450mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.35ohm; Inductance Tolerance:± 20%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Uh, 20%, 170Mhz; Inductance Tdk - 07AH2538 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 20%, 170Mhz; Inductance Tdk
07AH2538
Inductor, 1Uh, 20%, 170Mhz; Inductance Tdk 07AH2538
INDUCTOR, 1UH, 20%, 170MHZ; Inductance:1µH; Product Range:MLZ Series; DC Current Rating:450mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.35ohm; Inductance Tolerance:± 20%; RoHS Compliant: Yes

INDUCTOR, 1UH, 20%, 170MHZ; Inductance:1µH; Product Range:MLZ Series; DC Current Rating:450mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.35ohm; Inductance Tolerance:± 20%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 07AH2538
Product Name Inductor, 1Uh, 20%, 170Mhz; Inductance Tdk
Technology Multilayer
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2-1624094-2 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details