TDK U.S.A. Corporation Fixed Inductors MLP2520WR47MT0S1

Description
470nH Shielded Multilayer Inductor 2.9A 43mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 2.9A 43mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLP2520WR47MT0S1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLP2520WR47MT0S1-ND
Fixed Inductors MLP2520WR47MT0S1-ND
470nH Shielded Multilayer Inductor 2.9A 43mOhm Max 1008 (2520 Metric)

470nH Shielded Multilayer Inductor 2.9A 43mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLP2520WR47MT0S1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers