TDK U.S.A. Corporation Fixed Inductors MLP2520W3R3MT0S1

Description
3.3µH Shielded Multilayer Inductor 1.2A 208mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Multilayer Inductor 1.2A 208mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLP2520W3R3MT0S1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLP2520W3R3MT0S1-ND
Fixed Inductors MLP2520W3R3MT0S1-ND
3.3µH Shielded Multilayer Inductor 1.2A 208mOhm Max 1008 (2520 Metric)

3.3µH Shielded Multilayer Inductor 1.2A 208mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 3.3UH 1.2A 208MOHM Inductor and Choke - 71-MLP2520W3R3MT0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1.2A 208MOHM Inductor and Choke
71-MLP2520W3R3MT0S1
SMD 3.3UH 1.2A 208MOHM Inductor and Choke 71-MLP2520W3R3MT0S1
FIXED IND 3.3UH 1.2A 208MOHM SMD Product overview: MLP2520W3R3MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.2A, 208MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.2A, 208MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520W3R3MT0S1 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.2A 208MOHM SMD Product overview: MLP2520W3R3MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.2A, 208MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.2A, 208MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520W3R3MT0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLP2520W3R3MT0S1
754962-MLP2520W3R3MT0S1
Fixed Inductors - MLP2520W3R3MT0S1 754962-MLP2520W3R3MT0S1
Manufacturer: TDK Corporation Win Source Part Number: 754962-MLP2520W3R3MT 0S1 Packaging: Tape and Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 3.3μH Tolerance: ±20% Material - Core: Ferrite Categories: Inductors, Coils, Chokes DC Resistance (DCR): 208mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Current Rating (Amps): 1.2A Inductance Frequency - Test: 2MHz

Manufacturer: TDK Corporation
Win Source Part Number: 754962-MLP2520W3R3MT0S1
Packaging: Tape and Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 3.3μH
Tolerance: ±20%
Material - Core: Ferrite
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 208mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Current Rating (Amps): 1.2A
Inductance Frequency - Test: 2MHz

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MLP2520W3R3MT0S1-ND 71-MLP2520W3R3MT0S1 754962-MLP2520W3R3MT0S1
Product Name Fixed Inductors SMD 3.3UH 1.2A 208MOHM Inductor and Choke Fixed Inductors - MLP2520W3R3MT0S1
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Standard; Multilayer
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET2835-042 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers