TDK U.S.A. Corporation Fixed Inductors MLP2520W1R5MT0S1

Description
1.5µH Shielded Multilayer Inductor 1.8A 98mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Multilayer Inductor 1.8A 98mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-181770-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181770-2-ND
Fixed Inductors 445-181770-2-ND
1.5µH Shielded Multilayer Inductor 1.8A 98mOhm Max 1008 (2520 Metric)

1.5µH Shielded Multilayer Inductor 1.8A 98mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-181770-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N7 0402DC-5N7XJRW , 0402DC-5N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3126-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details