TDK U.S.A. Corporation Fixed Inductors MLP2520V1R5MT0S1

Description
1.5µH Shielded Multilayer Inductor 1.4A 130mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Multilayer Inductor 1.4A 130mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15742-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15742-6-ND
Fixed Inductors 445-15742-6-ND
1.5µH Shielded Multilayer Inductor 1.4A 130mOhm Max 1008 (2520 Metric)

1.5µH Shielded Multilayer Inductor 1.4A 130mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15742-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15742-2-ND
Fixed Inductors 445-15742-2-ND
1.5µH Shielded Multilayer Inductor 1.4A 130mOhm Max 1008 (2520 Metric)

1.5µH Shielded Multilayer Inductor 1.4A 130mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15742-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15742-1-ND
Fixed Inductors 445-15742-1-ND
1.5µH Shielded Multilayer Inductor 1.4A 130mOhm Max 1008 (2520 Metric)

1.5µH Shielded Multilayer Inductor 1.4A 130mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-15742-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-4N3 0402CS-4N3XJRW , 0402CS-4N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CME375-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3153-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details