TDK U.S.A. Corporation Fixed Inductors MLP2520V1R0ST0S1

Description
1µH Shielded Multilayer Inductor 1.3A 130mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 1.3A 130mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15741-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15741-2-ND
Fixed Inductors 445-15741-2-ND
1µH Shielded Multilayer Inductor 1.3A 130mOhm Max 1008 (2520 Metric)

1µH Shielded Multilayer Inductor 1.3A 130mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15741-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15741-1-ND
Fixed Inductors 445-15741-1-ND
1µH Shielded Multilayer Inductor 1.3A 130mOhm Max 1008 (2520 Metric)

1µH Shielded Multilayer Inductor 1.3A 130mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15741-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15741-6-ND
Fixed Inductors 445-15741-6-ND
1µH Shielded Multilayer Inductor 1.3A 130mOhm Max 1008 (2520 Metric)

1µH Shielded Multilayer Inductor 1.3A 130mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-15741-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-5N6 026011C-5N6XJRW , 026011C-5N6XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2424-015 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5200 to 200 microH
View Details
2 suppliers
50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-5 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
2 suppliers