TDK U.S.A. Corporation Fixed Inductors MLP2520S4R7MT0S1

Description
4.7µH Shielded Multilayer Inductor 1A 169mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Multilayer Inductor 1A 169mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6377-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6377-1-ND
Fixed Inductors 445-6377-1-ND
4.7µH Shielded Multilayer Inductor 1A 169mOhm Max 1008 (2520 Metric)

4.7µH Shielded Multilayer Inductor 1A 169mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6377-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6377-2-ND
Fixed Inductors 445-6377-2-ND
4.7µH Shielded Multilayer Inductor 1A 169mOhm Max 1008 (2520 Metric)

4.7µH Shielded Multilayer Inductor 1A 169mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6377-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6377-6-ND
Fixed Inductors 445-6377-6-ND
4.7µH Shielded Multilayer Inductor 1A 169mOhm Max 1008 (2520 Metric)

4.7µH Shielded Multilayer Inductor 1A 169mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLP2520S4R7MT0S1
1077850-MLP2520S4R7MT0S1
Fixed Inductors - MLP2520S4R7MT0S1 1077850-MLP2520S4R7MT0S1
Manufacturer: TDK Corporation Win Source Part Number: 1077850-MLP2520S4R7M T0S1 Packaging: Reel - TR Type: Multilayer Current Rating: 1A Inductance: 4.7μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 169 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077850-MLP2520S4R7MT0S1
Packaging: Reel - TR
Type: Multilayer
Current Rating: 1A
Inductance: 4.7μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Test: 2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 169 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 4.7UH 1A 169 MOHM Inductor and Choke - 71-MLP2520S4R7MT0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1A 169 MOHM Inductor and Choke
71-MLP2520S4R7MT0S1
SMD 4.7UH 1A 169 MOHM Inductor and Choke 71-MLP2520S4R7MT0S1
FIXED IND 4.7UH 1A 169 MOHM SMD Product overview: MLP2520S4R7MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1A, 169 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1A, 169 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520S4R7MT0S1 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1A 169 MOHM SMD Product overview: MLP2520S4R7MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1A, 169 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1A, 169 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520S4R7MT0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 4.7UH 1A 130 MOHM SMD - 769-MLP2520S4R7MT0S1 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 4.7UH 1A 130 MOHM SMD
769-MLP2520S4R7MT0S1
FIXED IND 4.7UH 1A 130 MOHM SMD 769-MLP2520S4R7MT0S1
FIXED IND 4.7UH 1A 130 MOHM SMD

FIXED IND 4.7UH 1A 130 MOHM SMD

Supplier's Site
Surface Mount High Frequency Inductor, Mlp Series, 4.7 H, 20%, 1008 [2520 Metric], 0.13 Ohm Rohs Compliant Tdk - 49X9738 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlp Series, 4.7 H, 20%, 1008 [2520 Metric], 0.13 Ohm Rohs Compliant Tdk
49X9738
Surface Mount High Frequency Inductor, Mlp Series, 4.7 H, 20%, 1008 [2520 Metric], 0.13 Ohm Rohs Compliant Tdk 49X9738
Surface Mount High Frequency Inductor, MLP Series, 4.7 H, 20%, 1008 [2520 Metric], 0.13 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLP Series, 4.7 H, 20%, 1008 [2520 Metric], 0.13 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - MLP2520S4R7MT0S1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLP2520S4R7MT0S1
Fixed Inductors MLP2520S4R7MT0S1
FIXED IND 4.7UH 1A 169 MOHM SMD

FIXED IND 4.7UH 1A 169 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6377-1-ND 1077850-MLP2520S4R7MT0S1 71-MLP2520S4R7MT0S1 769-MLP2520S4R7MT0S1 49X9738 MLP2520S4R7MT0S1
Product Name Fixed Inductors Fixed Inductors - MLP2520S4R7MT0S1 SMD 4.7UH 1A 169 MOHM Inductor and Choke FIXED IND 4.7UH 1A 130 MOHM SMD Surface Mount High Frequency Inductor, Mlp Series, 4.7 H, 20%, 1008 [2520 Metric], 0.13 Ohm Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP1JFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-E21E-0133-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details