TDK U.S.A. Corporation SMD 2.5UH 1.2A 143MOHM Inductor and Choke MLP2520S2R2ST0S1

Description
FIXED IND 2.5UH 1.2A 143MOHM SMD Product overview: MLP2520S2R2ST0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 1.2A, 143MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 1.2A, 143MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520S2R2ST0S1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.5UH 1.2A 143MOHM SMD Product overview: MLP2520S2R2ST0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 1.2A, 143MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 1.2A, 143MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520S2R2ST0S1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.5UH 1.2A 143MOHM Inductor and Choke - 71-MLP2520S2R2ST0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.5UH 1.2A 143MOHM Inductor and Choke
71-MLP2520S2R2ST0S1
SMD 2.5UH 1.2A 143MOHM Inductor and Choke 71-MLP2520S2R2ST0S1
FIXED IND 2.5UH 1.2A 143MOHM SMD Product overview: MLP2520S2R2ST0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 1.2A, 143MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 1.2A, 143MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520S2R2ST0S1 can be used for catalog matching and distributor lookup.

FIXED IND 2.5UH 1.2A 143MOHM SMD Product overview: MLP2520S2R2ST0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 1.2A, 143MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 1.2A, 143MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520S2R2ST0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6374-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6374-2-ND
Fixed Inductors 445-6374-2-ND
2.5µH Shielded Multilayer Inductor 1.2A 143mOhm Max 1008 (2520 Metric)

2.5µH Shielded Multilayer Inductor 1.2A 143mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6374-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6374-6-ND
Fixed Inductors 445-6374-6-ND
2.5µH Shielded Multilayer Inductor 1.2A 143mOhm Max 1008 (2520 Metric)

2.5µH Shielded Multilayer Inductor 1.2A 143mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6374-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6374-1-ND
Fixed Inductors 445-6374-1-ND
2.5µH Shielded Multilayer Inductor 1.2A 143mOhm Max 1008 (2520 Metric)

2.5µH Shielded Multilayer Inductor 1.2A 143mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - MLP2520S2R2ST0S1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLP2520S2R2ST0S1
Fixed Inductors MLP2520S2R2ST0S1
FIXED IND 2.5UH 1.2A 143MOHM SMD

FIXED IND 2.5UH 1.2A 143MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLP2520S2R2ST0S1 445-6374-2-ND MLP2520S2R2ST0S1
Product Name SMD 2.5UH 1.2A 143MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Inductance Range 2.5 microH 2.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1910576P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.35 ohms
Rated DC Current 410 milliamps
Lead Style Axial
View Details
Fixed Inductors - 1674-CL1008-2333JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details