TDK U.S.A. Corporation Fixed Inductors MLP2520S1R0ST0S1

Description
1µH Shielded Multilayer Inductor 1.5A 104mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 1.5A 104mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6371-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6371-2-ND
Fixed Inductors 445-6371-2-ND
1µH Shielded Multilayer Inductor 1.5A 104mOhm Max 1008 (2520 Metric)

1µH Shielded Multilayer Inductor 1.5A 104mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6371-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6371-6-ND
Fixed Inductors 445-6371-6-ND
1µH Shielded Multilayer Inductor 1.5A 104mOhm Max 1008 (2520 Metric)

1µH Shielded Multilayer Inductor 1.5A 104mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6371-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6371-1-ND
Fixed Inductors 445-6371-1-ND
1µH Shielded Multilayer Inductor 1.5A 104mOhm Max 1008 (2520 Metric)

1µH Shielded Multilayer Inductor 1.5A 104mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 1UH 1.5A 104 MOHM Inductor and Choke - 71-MLP2520S1R0ST0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1.5A 104 MOHM Inductor and Choke
71-MLP2520S1R0ST0S1
SMD 1UH 1.5A 104 MOHM Inductor and Choke 71-MLP2520S1R0ST0S1
FIXED IND 1UH 1.5A 104 MOHM SMD Product overview: MLP2520S1R0ST0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.5A, 104 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.5A, 104 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520S1R0ST0S1 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1.5A 104 MOHM SMD Product overview: MLP2520S1R0ST0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.5A, 104 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.5A, 104 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520S1R0ST0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6371-2-ND 71-MLP2520S1R0ST0S1
Product Name Fixed Inductors SMD 1UH 1.5A 104 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details