TDK-Lambda Americas Inc., High Power Division Inductance Tdk MLP2520S1R0MT0S1.

Description
Inductance:1µH; DC Resistance Max:0.085ohm; Self Resonant Frequency:-; DC Current Rating:-; Inductor Case / Package:1008 [2520 Metric]; Product Range:MLP Series; Inductance Tolerance:± 20%; Inductor Construction:Shielde d RoHS Compliant: Yes
Description
Inductance:1µH; DC Resistance Max:0.085ohm; Self Resonant Frequency:-; DC Current Rating:-; Inductor Case / Package:1008 [2520 Metric]; Product Range:MLP Series; Inductance Tolerance:± 20%; Inductor Construction:Shielde d RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductance Tdk - 23AC7127 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Tdk
23AC7127
Inductance Tdk 23AC7127
Inductance:1µH; DC Resistance Max:0.085ohm; Self Resonant Frequency:-; DC Current Rating:-; Inductor Case / Package:1008 [2520 Metric]; Product Range:MLP Series; Inductance Tolerance:± 20%; Inductor Construction:Shielde d RoHS Compliant: Yes

Inductance:1µH; DC Resistance Max:0.085ohm; Self Resonant Frequency:-; DC Current Rating:-; Inductor Case / Package:1008 [2520 Metric]; Product Range:MLP Series; Inductance Tolerance:± 20%; Inductor Construction:Shielded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 23AC7127
Product Name Inductance Tdk
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624000-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 10 microH
View Details
2 suppliers
Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Common Mode Chokes - 486-5774-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8111 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 12000 to ? microH
View Details
3 suppliers