FIXED IND 1UH 1.5A 110.5MOHM SMD Product overview: MLP2520S1R0MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.5A, 110.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.5A, 110.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520S1R0MT0S1 can be used for catalog matching and distributor lookup.
1µH Shielded Multilayer Inductor 1.5A 110.5mOhm Max 1008 (2520 Metric)
1µH Shielded Multilayer Inductor 1.5A 110.5mOhm Max 1008 (2520 Metric)
1µH Shielded Multilayer Inductor 1.5A 110.5mOhm Max 1008 (2520 Metric)
FIXED IND 1UH 1.5A 110.5MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLP2520S1R0MT0S1 | 445-6370-2-ND | MLP2520S1R0MT0S1 |
| Product Name | SMD 1UH 1.5A 110.5MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite |
| Inductance Range | 1 microH | 1 microH |