TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLP2520S100ST0S1

Description
10µH Shielded Multilayer Inductor 700mA 364mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
10µH Shielded Multilayer Inductor 700mA 364mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9507-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9507-6-ND
Fixed Inductors 445-9507-6-ND
10µH Shielded Multilayer Inductor 700mA 364mOhm Max 1008 (2520 Metric)

10µH Shielded Multilayer Inductor 700mA 364mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9507-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9507-1-ND
Fixed Inductors 445-9507-1-ND
10µH Shielded Multilayer Inductor 700mA 364mOhm Max 1008 (2520 Metric)

10µH Shielded Multilayer Inductor 700mA 364mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9507-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9507-2-ND
Fixed Inductors 445-9507-2-ND
10µH Shielded Multilayer Inductor 700mA 364mOhm Max 1008 (2520 Metric)

10µH Shielded Multilayer Inductor 700mA 364mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
962843-MLP2520S100ST0S1
Inductors, Coils, Chokes - Fixed Inductors 962843-MLP2520S100ST0S1
Win Source Part Number: 962843-MLP2520S100ST 0S1 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLP Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 364mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): L1007C100MDWIT; MLZ2012N100LT000; MLZ2012N100LTD25; MLZ2012N100L; NRS3015T100MNGHV; NRS4010T100MDGG; ASPI-0312FS-100M-T2; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-9507-1,MLP2520S1 00S,445-9507-6,445-9 507-2

Win Source Part Number: 962843-MLP2520S100ST0S1
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLP
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 364mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Alternative Parts (Cross-Reference): L1007C100MDWIT; MLZ2012N100LT000; MLZ2012N100LTD25; MLZ2012N100L; NRS3015T100MNGHV; NRS4010T100MDGG; ASPI-0312FS-100M-T2;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-9507-1,MLP2520S100S,445-9507-6,445-9507-2

Buy Now
SMD 10UH 700MA 364MOHM Inductor and Choke - 71-MLP2520S100ST0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 700MA 364MOHM Inductor and Choke
71-MLP2520S100ST0S1
SMD 10UH 700MA 364MOHM Inductor and Choke 71-MLP2520S100ST0S1
FIXED IND 10UH 700MA 364MOHM SMD Product overview: MLP2520S100ST0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 700MA, 364MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 700MA, 364MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520S100ST0S1 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 700MA 364MOHM SMD Product overview: MLP2520S100ST0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 700MA, 364MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 700MA, 364MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520S100ST0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLP2520S100ST0S1
Inductors/Coils/Transformers >> Inductors (SMD) MLP2520S100ST0S1
700mA 10uH ±20% 280mΩ 1008 Inductors (SMD) ROHS

700mA 10uH ±20% 280mΩ 1008 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - MLP2520S100ST0S1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLP2520S100ST0S1
Fixed Inductors MLP2520S100ST0S1
FIXED IND 10UH 700MA 364MOHM SMD

FIXED IND 10UH 700MA 364MOHM SMD

Supplier's Site Datasheet
Inductor, 10Uh, 1008, 0.7A, Shld Rohs Compliant Tdk - 69AH1376 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 1008, 0.7A, Shld Rohs Compliant Tdk
69AH1376
Inductor, 10Uh, 1008, 0.7A, Shld Rohs Compliant Tdk 69AH1376
INDUCTOR, 10UH, 1008, 0.7A, SHLD ROHS COMPLIANT: YES

INDUCTOR, 10UH, 1008, 0.7A, SHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9507-6-ND 962843-MLP2520S100ST0S1 71-MLP2520S100ST0S1 MLP2520S100ST0S1 MLP2520S100ST0S1 69AH1376
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 10UH 700MA 364MOHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors Inductor, 10Uh, 1008, 0.7A, Shld Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers