TDK U.S.A. Corporation Fixed Inductors MLP2520P2R2S

Description
2.2µH Shielded Multilayer Inductor 1.2A 208mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 1.2A 208mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLP2520P2R2S-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLP2520P2R2S-ND
Fixed Inductors MLP2520P2R2S-ND
2.2µH Shielded Multilayer Inductor 1.2A 208mOhm Max 1008 (2520 Metric)

2.2µH Shielded Multilayer Inductor 1.2A 208mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLP2520P2R2S-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2183JQL1T-1CT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N2 0402CS-6N2XJRW , 0402CS-6N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details