TDK U.S.A. Corporation Fixed Inductors MLP2520K1R0MT0S1

Description
1µH Shielded Multilayer Inductor 2.3A 62.4mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 2.3A 62.4mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15738-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15738-2-ND
Fixed Inductors 445-15738-2-ND
1µH Shielded Multilayer Inductor 2.3A 62.4mOhm Max 1008 (2520 Metric)

1µH Shielded Multilayer Inductor 2.3A 62.4mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 1UH 2.3A 62.4 MOHM Inductor and Choke - 71-MLP2520K1R0MT0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.3A 62.4 MOHM Inductor and Choke
71-MLP2520K1R0MT0S1
SMD 1UH 2.3A 62.4 MOHM Inductor and Choke 71-MLP2520K1R0MT0S1
FIXED IND 1UH 2.3A 62.4 MOHM SMD Product overview: MLP2520K1R0MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.3A, 62.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.3A, 62.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520K1R0MT0S1 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.3A 62.4 MOHM SMD Product overview: MLP2520K1R0MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.3A, 62.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.3A, 62.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520K1R0MT0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1135004-MLP2520K1R0MT0S1
Inductors, Coils, Chokes - Fixed Inductors 1135004-MLP2520K1R0MT0S1
Win Source Part Number: 1135004-MLP2520K1R0M T0S1 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLP Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 62.4mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-15738-1,445-1573 8-2,445-15738-6,MLP2 520K1R0M Product Status: Obsolete

Win Source Part Number: 1135004-MLP2520K1R0MT0S1
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLP
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 62.4mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-15738-1,445-15738-2,445-15738-6,MLP2520K1R0M
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15738-2-ND 71-MLP2520K1R0MT0S1 1135004-MLP2520K1R0MT0S1
Product Name Fixed Inductors SMD 1UH 2.3A 62.4 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Core Material Ferrite Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers