TDK U.S.A. Corporation SMD 2.2UH 1.5A 104MOHM Inductor and Choke MLP2520H2R2ST0S1

Description
FIXED IND 2.2UH 1.5A 104MOHM SMD Product overview: MLP2520H2R2ST0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.5A, 104MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.5A, 104MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520H2R2ST0S1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.5A 104MOHM SMD Product overview: MLP2520H2R2ST0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.5A, 104MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.5A, 104MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520H2R2ST0S1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 1.5A 104MOHM Inductor and Choke - 71-MLP2520H2R2ST0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.5A 104MOHM Inductor and Choke
71-MLP2520H2R2ST0S1
SMD 2.2UH 1.5A 104MOHM Inductor and Choke 71-MLP2520H2R2ST0S1
FIXED IND 2.2UH 1.5A 104MOHM SMD Product overview: MLP2520H2R2ST0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.5A, 104MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.5A, 104MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520H2R2ST0S1 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.5A 104MOHM SMD Product overview: MLP2520H2R2ST0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.5A, 104MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.5A, 104MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2520H2R2ST0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLP2520H2R2ST0S1
732692-MLP2520H2R2ST0S1
Fixed Inductors - MLP2520H2R2ST0S1 732692-MLP2520H2R2ST0S1
Manufacturer: TDK Corporation Win Source Part Number: 732692-MLP2520H2R2ST 0S1 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Material - Core: Ferrite Categories: Inductors, Coils, Chokes DC Resistance (DCR): 104mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Current Rating (Amps): 1.5A Inductance Frequency - Test: 2MHz

Manufacturer: TDK Corporation
Win Source Part Number: 732692-MLP2520H2R2ST0S1
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±20%
Material - Core: Ferrite
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 104mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Current Rating (Amps): 1.5A
Inductance Frequency - Test: 2MHz

Buy Now
Fixed Inductors - 445-15734-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15734-2-ND
Fixed Inductors 445-15734-2-ND
2.2µH Shielded Multilayer Inductor 1.5A 104mOhm Max 1008 (2520 Metric)

2.2µH Shielded Multilayer Inductor 1.5A 104mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - MLP2520H2R2ST0S1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLP2520H2R2ST0S1
Fixed Inductors MLP2520H2R2ST0S1
FIXED IND 2.2UH 1.5A 104MOHM SMD

FIXED IND 2.2UH 1.5A 104MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLP2520H2R2ST0S1 732692-MLP2520H2R2ST0S1 445-15734-2-ND MLP2520H2R2ST0S1
Product Name SMD 2.2UH 1.5A 104MOHM Inductor and Choke Fixed Inductors - MLP2520H2R2ST0S1 Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details
Molded SMD Inductors - 2176738-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0020 microH
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-5N1 0201HT-5N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details