TDK U.S.A. Corporation 1.5A 87.5MOHM Inductor and Choke MLP2016VR47MT0S1

Description
FIXED IND 470NH 1.5A 87.5MOHM SM Product overview: MLP2016VR47MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 87.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5A, 87.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2016VR47MT0S1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 1.5A 87.5MOHM SM Product overview: MLP2016VR47MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 87.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5A, 87.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2016VR47MT0S1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A 87.5MOHM Inductor and Choke - 71-MLP2016VR47MT0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5A 87.5MOHM Inductor and Choke
71-MLP2016VR47MT0S1
1.5A 87.5MOHM Inductor and Choke 71-MLP2016VR47MT0S1
FIXED IND 470NH 1.5A 87.5MOHM SM Product overview: MLP2016VR47MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 87.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5A, 87.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2016VR47MT0S1 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 1.5A 87.5MOHM SM Product overview: MLP2016VR47MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 87.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5A, 87.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2016VR47MT0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLP2016VR47MT0S1
732691-MLP2016VR47MT0S1
Fixed Inductors - MLP2016VR47MT0S1 732691-MLP2016VR47MT0S1
Manufacturer: TDK Corporation Win Source Part Number: 732691-MLP2016VR47MT 0S1 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 470nH Tolerance: ±20% Material - Core: Ferrite Categories: Inductors, Coils, Chokes DC Resistance (DCR): 87.5mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Current Rating (Amps): 1.5A Inductance Frequency - Test: 2MHz

Manufacturer: TDK Corporation
Win Source Part Number: 732691-MLP2016VR47MT0S1
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 470nH
Tolerance: ±20%
Material - Core: Ferrite
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 87.5mOhm Max
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 0806 (2016 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Current Rating (Amps): 1.5A
Inductance Frequency - Test: 2MHz

Buy Now
Fixed Inductors - 445-15731-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15731-6-ND
Fixed Inductors 445-15731-6-ND
470nH Shielded Multilayer Inductor 1.5A 87.5mOhm Max 0806 (2016 Metric)

470nH Shielded Multilayer Inductor 1.5A 87.5mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15731-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15731-2-ND
Fixed Inductors 445-15731-2-ND
470nH Shielded Multilayer Inductor 1.5A 87.5mOhm Max 0806 (2016 Metric)

470nH Shielded Multilayer Inductor 1.5A 87.5mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15731-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15731-1-ND
Fixed Inductors 445-15731-1-ND
470nH Shielded Multilayer Inductor 1.5A 87.5mOhm Max 0806 (2016 Metric)

470nH Shielded Multilayer Inductor 1.5A 87.5mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLP2016VR47MT0S1 732691-MLP2016VR47MT0S1 445-15731-6-ND
Product Name 1.5A 87.5MOHM Inductor and Choke Fixed Inductors - MLP2016VR47MT0S1 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Inductance Range 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1621442 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details