TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLP2016V2R2MT0S1

Description
2.2µH Shielded Multilayer Inductor 1A 212.5mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 1A 212.5mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15730-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15730-2-ND
Fixed Inductors 445-15730-2-ND
2.2µH Shielded Multilayer Inductor 1A 212.5mOhm Max 0806 (2016 Metric)

2.2µH Shielded Multilayer Inductor 1A 212.5mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15730-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15730-6-ND
Fixed Inductors 445-15730-6-ND
2.2µH Shielded Multilayer Inductor 1A 212.5mOhm Max 0806 (2016 Metric)

2.2µH Shielded Multilayer Inductor 1A 212.5mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15730-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15730-1-ND
Fixed Inductors 445-15730-1-ND
2.2µH Shielded Multilayer Inductor 1A 212.5mOhm Max 0806 (2016 Metric)

2.2µH Shielded Multilayer Inductor 1A 212.5mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
SMD 2.2UH 1A 212.5MOHM Inductor and Choke - 71-MLP2016V2R2MT0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1A 212.5MOHM Inductor and Choke
71-MLP2016V2R2MT0S1
SMD 2.2UH 1A 212.5MOHM Inductor and Choke 71-MLP2016V2R2MT0S1
FIXED IND 2.2UH 1A 212.5MOHM SMD Product overview: MLP2016V2R2MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1A, 212.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1A, 212.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2016V2R2MT0S1 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1A 212.5MOHM SMD Product overview: MLP2016V2R2MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1A, 212.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1A, 212.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2016V2R2MT0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLP2016V2R2MT0S1
740057-MLP2016V2R2MT0S1
Fixed Inductors - MLP2016V2R2MT0S1 740057-MLP2016V2R2MT0S1
Manufacturer: TDK Corporation Win Source Part Number: 740057-MLP2016V2R2MT 0S1 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 1725+ Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 740057-MLP2016V2R2MT0S1
Manufacturer Homepage: www.tdk.com
Reference case: SMD
Reference Date Code: 1725+
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now
Inductor, Multilayer, 2.2Uh, 1A, 20%; Inductance Tdk - 95AC0066 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 2.2Uh, 1A, 20%; Inductance Tdk
95AC0066
Inductor, Multilayer, 2.2Uh, 1A, 20%; Inductance Tdk 95AC0066
INDUCTOR, MULTILAYER, 2.2UH, 1A, 20%; Inductance:2.2µH; DC Resistance Max:0.2125ohm; Self Resonant Frequency Min:-; DC Current Rating:1A; Inductor Case Style:0806 [2016 Metric]; Product Range:MLP Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 2.2UH, 1A, 20%; Inductance:2.2µH; DC Resistance Max:0.2125ohm; Self Resonant Frequency Min:-; DC Current Rating:1A; Inductor Case Style:0806 [2016 Metric]; Product Range:MLP Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Multilayer Inductor, 2.2Uh, 1A, 0806 Rohs Compliant Tdk - 73AJ8608 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 2.2Uh, 1A, 0806 Rohs Compliant Tdk
73AJ8608
Multilayer Inductor, 2.2Uh, 1A, 0806 Rohs Compliant Tdk 73AJ8608
MULTILAYER INDUCTOR, 2.2UH, 1A, 0806 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 2.2UH, 1A, 0806 ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - MLP2016V2R2MT0S1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLP2016V2R2MT0S1
Fixed Inductors MLP2016V2R2MT0S1
FIXED IND 2.2UH 1A 212.5MOHM SMD

FIXED IND 2.2UH 1A 212.5MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15730-2-ND 71-MLP2016V2R2MT0S1 740057-MLP2016V2R2MT0S1 95AC0066 73AJ8608 MLP2016V2R2MT0S1
Product Name Fixed Inductors SMD 2.2UH 1A 212.5MOHM Inductor and Choke Fixed Inductors - MLP2016V2R2MT0S1 Inductor, Multilayer, 2.2Uh, 1A, 20%; Inductance Tdk Multilayer Inductor, 2.2Uh, 1A, 0806 Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1910346 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details