TDK U.S.A. Corporation Fixed Inductors MLP2016S2R2MT0S1

Description
2.2µH Shielded Multilayer Inductor 1.2A 143mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 1.2A 143mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-7843-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7843-6-ND
Fixed Inductors 445-7843-6-ND
2.2µH Shielded Multilayer Inductor 1.2A 143mOhm Max 0806 (2016 Metric)

2.2µH Shielded Multilayer Inductor 1.2A 143mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7843-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7843-2-ND
Fixed Inductors 445-7843-2-ND
2.2µH Shielded Multilayer Inductor 1.2A 143mOhm Max 0806 (2016 Metric)

2.2µH Shielded Multilayer Inductor 1.2A 143mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-7843-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-7843-1-ND
Fixed Inductors 445-7843-1-ND
2.2µH Shielded Multilayer Inductor 1.2A 143mOhm Max 0806 (2016 Metric)

2.2µH Shielded Multilayer Inductor 1.2A 143mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
SMD 2.2UH 1.2A 143MOHM Inductor and Choke - 71-MLP2016S2R2MT0S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.2A 143MOHM Inductor and Choke
71-MLP2016S2R2MT0S1
SMD 2.2UH 1.2A 143MOHM Inductor and Choke 71-MLP2016S2R2MT0S1
FIXED IND 2.2UH 1.2A 143MOHM SMD Product overview: MLP2016S2R2MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.2A, 143MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.2A, 143MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2016S2R2MT0S1 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.2A 143MOHM SMD Product overview: MLP2016S2R2MT0S1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.2A, 143MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.2A, 143MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLP2016S2R2MT0S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 2.2Uh, 20%, 1.2A, 0806; Inductance Tdk - 24AC5083 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 20%, 1.2A, 0806; Inductance Tdk
24AC5083
Inductor, 2.2Uh, 20%, 1.2A, 0806; Inductance Tdk 24AC5083
INDUCTOR, 2.2UH, 20%, 1.2A, 0806; Inductance:2.2µH; Product Range:MLP Series; DC Current Rating:1.2A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.143ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 20%, 1.2A, 0806; Inductance:2.2µH; Product Range:MLP Series; DC Current Rating:1.2A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.143ohm; Inductance RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - MLP2016S2R2MT0S1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLP2016S2R2MT0S1
Fixed Inductors MLP2016S2R2MT0S1
FIXED IND 2.2UH 1.2A 143MOHM SMD

FIXED IND 2.2UH 1.2A 143MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-7843-6-ND 71-MLP2016S2R2MT0S1 24AC5083 MLP2016S2R2MT0S1
Product Name Fixed Inductors SMD 2.2UH 1.2A 143MOHM Inductor and Choke Inductor, 2.2Uh, 20%, 1.2A, 0806; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers